EN
  • EN
  • DE

LP2987AIM-5.0/NOPB

Part No LP2987AIM-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.2A 8SOIC / LDO Regulator Pos 5V 0.2A 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 5V
Voltage Dropout (Maximum) 0.35V @ 200mA
Output Current 200mA
Operating Supply Current 120μA ~ 3.7mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779710-LP2987AIM-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP2987
Introduction Date March 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP2987AIM-5.0/NOPB CAD Model

Description

Product Overview: LP2987AIM-5.0/NOPB

The LP2987AIM-5.0/NOPB is a highly precise voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator offers a fixed output voltage of 5.0V, which is ideal for a wide range of applications that require a stable and reliable power supply.

Constructed with advanced semiconductor technology, the LP2987AIM-5.0/NOPB is capable of delivering up to 200 mA of output current. This makes it suitable for powering small microcontrollers, analog devices, and other digital ICs that require a 5V supply. The device is characterized by its low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thereby reducing power loss and improving overall system efficiency.

Key Features:

  • Fixed Output Voltage: Precisely regulated 5.0V output, making it easy to integrate into various circuits without the need for additional voltage regulation.
  • High Output Current: Capable of supplying up to 200 mA, suitable for a range of electronic components.
  • Low Dropout Voltage: The low dropout feature allows for efficient operation, minimizing power loss and heat generation.
  • Thermal Overload Protection: Built-in thermal protection safeguards the device against excessive temperature and potential damage.
  • Short Circuit Protection: Enhanced safety with short circuit protection to prevent damage to the regulator and the powered device in case of a fault.
  • Noise Reduction: The LP2987AIM-5.0/NOPB includes a noise bypass pin to reduce output noise, a critical feature for sensitive applications such as RF or audio devices.
  • Package: The device comes in a reliable and robust 8-pin SOIC package, which is suitable for surface mount technology (SMT).

Applications:

The LP2987AIM-5.0/NOPB is versatile and can be used in various applications, including:

  • Portable Devices
  • Battery-Powered Equipment
  • Microcontroller Power Supplies
  • Peripheral Power Supplies
  • Reference Voltage Sources

With its precise output voltage, low dropout, and robust protection features, the LP2987AIM-5.0/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable power management solution.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6936 $50.8080
75+ $1.3897 $104.2275
115+ $1.3462 $154.8130
155+ $1.3028 $201.9340
200+ $1.2594 $251.8800
270+ $1.1291 $304.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess