EN
  • EN
  • DE
  • IT

LP2987AIMM-5.0/NOPB

Part No LP2987AIMM-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.2A 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.35V @ 200mA
Output Current 200mA
Operating Supply Current 120μA to 3.7mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.18V @ 200mA
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 124293-LP2987AIMM-5.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2987AIMM-5.0/NOPB CAD Model

Description

The LP2987AIMM-5.0/NOPB is a high-quality, reliable voltage regulator from Texas Instruments. Key features include:

  • Fixed Output Voltage: 5.0V
  • Continuous Output Current: Up to 200mA
  • Input Voltage Range: 6V to 16V
  • Low Dropout Voltage: Ensures high efficiency even with low input voltage
  • Shutdown Feature: Reduces current to less than 1µA when the device is not in use
  • Protection Features: Thermal shutdown and current limiting
  • Package: 8-pin SOIC, NOPB
  • Environmental Compliance: RoHS compliant, lead-free
  • Applications: Suitable for battery-powered systems, portable devices, and other low voltage applications

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 1.3V 2A 8LFCSP
Lowest to $12.4172
ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.7580
Microchip Technology
IC REG LINEAR 5V 100MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Lowest to $1.6178
Analog Devices Inc.
IC REG LIN NEG ADJ 1.5A 14DFN / Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 14-DFN (4x3)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 1.5V 100MA 8DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-DFN (2x2)
Lowest to $4.7585
ON Semiconductor
IC REG LINEAR 15V 1A D2PAK
Lowest to $0.5282
Texas Instruments
IC REG LINEAR POS ADJ 4A 12VQFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 12-VQFN-HR (2.2x2.5)
Lowest to $8.4171
Texas Instruments
IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.2168

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7983 $58.7643
49+ $2.2961 $112.5089
76+ $2.2243 $169.0468
105+ $2.1526 $226.0230
135+ $2.0808 $280.9080
181+ $1.8656 $337.6736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess