EN
  • EN
  • DE

LP2988IMX-5.0/NOPB

Part No LP2988IMX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.35V @ 200mA
Output Current 200mA
Operating Supply Current 120μA to 3.7mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1056335-LP2988IMX-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2988IMX-5.0/NOPB CAD Model

Description

Product Overview

The LP2988IMX-5.0/NOPB is a high-performance, micro-power voltage regulator from Texas Instruments, designed to provide ultra-low dropout and low noise power supply solutions for various applications. This regulator is capable of delivering a continuous 200 mA output current with a fixed output voltage of 5.0V, making it an ideal choice for battery-powered devices and other portable applications where power efficiency is crucial.

Key Features

  • Low Dropout Voltage: The LP2988IMX-5.0/NOPB boasts an ultra-low dropout voltage, which enhances the efficiency of the system by allowing operation closer to the battery end-of-life voltage.
  • High Accuracy: Output voltage is maintained with high accuracy, ensuring reliable performance for sensitive electronic components that require a stable power supply.
  • Low Noise: This regulator is designed to minimize noise, a critical feature for RF and precision analog circuits.
  • Power-Saving Features: It includes an enable pin that allows the output to be switched on and off, thereby reducing power consumption when the device is not in use.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating.
  • Overcurrent Protection: Current limit protection helps to safeguard the device and the load from damage due to excessive current draw.

Applications

The LP2988IMX-5.0/NOPB is versatile and can be used in a wide range of applications, including:

  • Portable Devices
  • Cellular Phones
  • Wireless LAN and Bluetooth® Modules
  • Handheld Instruments
  • GPS Receivers
  • Audio and Video Equipment

Quality and Reliability

As a product of Texas Instruments, the LP2988IMX-5.0/NOPB is manufactured to the highest quality standards and is RoHS compliant. This regulator is available in a small SOT-223 package, making it suitable for space-constrained applications. The NOPB designation indicates that this component is lead-free, catering to environmentally-conscious designs and regulations.

Conclusion

In summary, the LP2988IMX-5.0/NOPB from Texas Instruments is a reliable and efficient solution for applications requiring a fixed 5V supply with low dropout, low noise, and additional features for power optimization. Its robust protection features and high-quality design make it a preferred choice for designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess