EN
  • EN
  • DE

LP2989AIM-3.0/NOPB

Part No LP2989AIM-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.65V @ 500mA
Output Current 500mA
Operating Supply Current 175μA to 9mA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1056342-LP2989AIM-3.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2989AIM-3.0/NOPB CAD Model

Description

Product Overview: LP2989AIM-3.0/NOPB

The LP2989AIM-3.0/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator manufactured by Texas Instruments. This regulator offers an impressive combination of features that make it suitable for a variety of applications requiring a stable and precise 3.0V output voltage. The device is designed to deliver up to 500 mA of output current while maintaining a low dropout voltage of typically 280 mV at full load.

Key Features

  • Precision Output: The LP2989AIM-3.0/NOPB provides a fixed output voltage of 3.0V with high accuracy, making it ideal for sensitive applications where voltage stability is critical.
  • Low Dropout Voltage: The ability to operate with a small input-to-output differential allows for efficient use of power and reduces the need for higher input voltages.
  • High Output Current: With the capacity to deliver 500 mA, this LDO can power a wide range of devices, from microcontrollers to RF modules.
  • Stable with Low ESR Output Capacitors: The regulator is stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than traditional tantalum capacitors.
  • Low Noise: A low output noise feature makes the LP2989AIM-3.0/NOPB suitable for RF and precision analog circuits that require a clean power supply.
  • Overcurrent and Thermal Protection: Built-in safety features ensure protection against conditions that may damage the regulator or the powered device.

Applications

The LP2989AIM-3.0/NOPB is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Reference voltage sources
  • Power supplies for analog-to-digital converters (ADCs)
  • RF applications

Product Package and Quality

This regulator is available in a robust 8-pin SOIC package, which ensures ease of integration into PCB designs. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations. Texas Instruments' commitment to quality makes the LP2989AIM-3.0/NOPB a reliable choice for your power management needs.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3371 $51.3597
17+ $6.0202 $102.3434
26+ $5.8321 $151.6346
36+ $5.6440 $203.1840
46+ $5.4558 $250.9668
62+ $4.8914 $303.2668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess