EN
  • EN
  • DE

LP2989AIMM-3.0/NOPB

Part No LP2989AIMM-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.5A 8VSSOP / LDO Regulator Pos 3V 0.5A 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 3V
Voltage Dropout (Maximum) 0.65V @ 500mA
Output Current 500mA
Operating Supply Current 175μA ~ 9mA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 779714-LP2989AIMM-3.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP2989
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP2989AIMM-3.0/NOPB CAD Model

Description

Product Overview: LP2989AIMM-3.0/NOPB by Texas Instruments

The LP2989AIMM-3.0/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to provide a stable and reliable power supply for a wide range of applications. With an output voltage of 3.0 volts and an ability to deliver up to 500 mA of continuous current, this regulator is ideal for powering sensitive analog and digital circuitry.

This regulator features an impressive low dropout voltage, which allows it to maintain regulation with a minimal difference between the input and output voltages. This characteristic is particularly beneficial in battery-operated devices where maximizing the usage of the available voltage is crucial.

The LP2989AIMM-3.0/NOPB is designed with advanced features to enhance system performance and reliability. It includes overcurrent protection, which safeguards the device and the load in the event of a short circuit or excessive power draw. Additionally, thermal shutdown protection is integrated to prevent overheating, ensuring the regulator operates within safe temperature limits.

With a low noise output, this voltage regulator is suitable for noise-sensitive applications such as RF circuits and precision analog systems. The LP2989AIMM-3.0/NOPB also offers excellent line and load regulation, resulting in stable output voltage even with variations in input voltage or load current.

The device is packaged in an 8-pin VSSOP (MSOP) package, which is compact and suitable for space-constrained applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations for electronic components.

The versatility and robustness of the LP2989AIMM-3.0/NOPB make it an excellent choice for a variety of applications, including portable consumer electronics, wireless communication devices, and other microprocessor or microcontroller-based systems. With Texas Instruments' reputation for quality and performance, this LDO voltage regulator is a reliable solution for maintaining stable voltages in critical applications.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7017 $51.3323
46+ $2.2168 $101.9728
70+ $2.1476 $150.3320
97+ $2.0783 $201.5951
125+ $2.0090 $251.1250
167+ $1.8012 $300.8004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess