EN
  • EN
  • DE

LP2989AIMX-2.5/NOPB

Part No LP2989AIMX-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.65V @ 500mA
Output Current 500mA
Operating Supply Current 175μA to 9mA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1056347-LP2989AIMX-2.5/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP2989AIMX-2.5/NOPB CAD Model

Description

Product Overview: LP2989AIMX-2.5/NOPB

The LP2989AIMX-2.5/NOPB is a high-performance, low-dropout (LDO) fixed-voltage regulator designed and manufactured by Texas Instruments. It is specifically engineered to deliver a stable and clean 2.5V output with an impressive accuracy of ±1% over temperature, line, and load conditions. This regulator is capable of supplying an output current of up to 500 mA, making it suitable for a wide range of applications that require a reliable power source.

This LDO comes in a compact surface-mount package, the 8-pin SOIC (Small Outline Integrated Circuit), which is ideal for space-constrained applications. The NOPB designation indicates that the product is part of TI's "No Lead" (Pb-Free) product offerings, aligning with environmental standards and regulations.

Key Features:

  • Output Voltage: Fixed 2.5V with high accuracy (±1%)
  • Output Current: Capable of delivering up to 500 mA
  • Low Dropout: Minimal voltage drop across the regulator, ensuring efficient operation even at low input-to-output voltage differentials
  • Thermal Shutdown Protection: Enhanced safety with built-in thermal shutdown feature to prevent overheating
  • Current Limit Protection: Protects the device and the load from damage due to excessive current
  • Noise Reduction: Low output noise, making it suitable for noise-sensitive applications such as audio and RF circuits
  • Stable with Low ESR Capacitors: Stable with ceramic capacitors, which reduces board space requirements and component costs

Applications:

The LP2989AIMX-2.5/NOPB is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Reference voltage sources
  • Audio and RF applications
  • Automotive electronics

Overall, the LP2989AIMX-2.5/NOPB from Texas Instruments represents a reliable and efficient power management solution, ensuring a consistent and precise voltage supply for sensitive electronic components and systems.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3048 $52.1920
95+ $1.0707 $101.7165
145+ $1.0372 $150.3940
200+ $1.0037 $200.7400
260+ $0.9703 $252.2780
345+ $0.8699 $300.1155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 285 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess