EN
  • EN
  • DE

LP2989IM-1.8/NOPB

Part No LP2989IM-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.65V @ 500mA
Output Current 500mA
Operating Supply Current 175μA to 9mA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1056351-LP2989IM-1.8/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2989IM-1.8/NOPB CAD Model

Description

Product Overview: LP2989IM-1.8/NOPB

The LP2989IM-1.8/NOPB is a precision, low-dropout voltage regulator from Texas Instruments, designed to deliver a stable and accurate output voltage of 1.8V. This component is part of the LP2989 series, which is known for its high-performance capabilities in maintaining a steady voltage supply even under varying load conditions. The device is particularly suitable for applications requiring a low voltage power supply with minimal power loss.

Key Features

  • Output Voltage: The LP2989IM-1.8/NOPB provides a fixed output voltage of 1.8V, which is ideal for powering sensitive electronic circuits that require a precise voltage level.
  • High Accuracy: This voltage regulator offers an impressive accuracy of ±0.5%, ensuring reliable performance for critical applications.
  • Low Dropout Voltage: With a low dropout voltage of typically 300 mV at full load, it is highly efficient and can operate close to the input voltage level, reducing power loss.
  • Current and Thermal Limiting: The device includes built-in current and thermal limiting features, providing protection against overcurrent and overheating conditions.
  • Low Noise: It is designed to produce minimal output noise, making it suitable for noise-sensitive applications such as RF and precision instrumentation.
  • Stable with Low ESR Output Capacitors: The regulator remains stable with ceramic output capacitors that have low equivalent series resistance (ESR), providing flexibility in component selection.

Applications

The LP2989IM-1.8/NOPB is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • RF communication systems
  • Microcontroller or microprocessor power supplies
  • Linear power regulators for digital logic
  • PC add-on cards

Package and Quality

The device is available in a SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount technology (SMT). The "NOPB" designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards. Texas Instruments ensures the highest quality and reliability for its components, making the LP2989IM-1.8/NOPB a trusted choice for engineers and designers in need of a robust voltage regulation solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0204 $51.3468
41+ $2.4783 $101.6103
63+ $2.4009 $151.2567
87+ $2.3234 $202.1358
112+ $2.2460 $251.5520
149+ $2.0136 $300.0264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess