EN
  • EN
  • DE

LP2995MR/NOPB

Part No LP2995MR/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description DDR Termination Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Applications DDR Terminator
Operating Supply Current 250μA
Operating Supply Voltage 2.2 V ~ 5.5 V
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 1203196-LP2995MR/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LP2995
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LP2995MR/NOPB CAD Model

Description

Product Overview: LP2995MR/NOPB by Texas Instruments

The LP2995MR/NOPB is a high-performance, low-dropout linear regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is specifically tailored for noise-sensitive applications, providing a clean and stable voltage supply essential for systems such as DDR SDRAM memory arrays, CPU's, and other digital logic supplies.

Key Features

  • Output Voltage: The LP2995MR/NOPB offers a fixed output voltage of 1.5V, which is ideal for DDR SDRAM VTT bus termination applications.
  • High Accuracy: This device maintains a high accuracy output voltage with a tight tolerance, ensuring reliable operation of sensitive electronic components.
  • Current Capability: It can deliver up to 150mA of continuous output current, making it suitable for a variety of low-power applications.
  • Low Dropout: With its low dropout performance, the regulator operates efficiently, even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Thermal Protection: The LP2995MR/NOPB includes built-in thermal shutdown protection, safeguarding the device and system against overheating.
  • Noise Reduction: The device has been optimized to reduce system noise, a crucial factor for maintaining signal integrity in high-speed memory and logic circuits.

Applications

  • DDR SDRAM Memory Termination
  • Graphic Cards
  • Set-Top Boxes
  • Notebook and Desktop Computers
  • Telecommunication Hardware

Package and Reliability

The LP2995MR/NOPB comes in a compact 8-pin PSOP package, designed for space-constrained applications. Its lead-free and RoHS compliant design reflects Texas Instruments' commitment to environmental sustainability. The device's performance is characterized over a wide temperature range, ensuring reliable operation under various environmental conditions.

Conclusion

With its precise voltage regulation, low noise output, and robust protection features, the LP2995MR/NOPB from Texas Instruments stands out as a reliable power management solution for high-performance electronics. Whether it's for memory termination in computing platforms or powering sensitive digital circuits, this linear regulator ensures stable operation and enhances the overall performance of the system it powers.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0882 $50.1168
59+ $1.7134 $101.0906
91+ $1.6599 $151.0509
125+ $1.6063 $200.7875
161+ $1.5528 $250.0008
216+ $1.3921 $300.6936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess