EN
  • EN
  • DE

LP2996M/NOPB

Part No LP2996M/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description DDR Termination Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Applications DDR Terminator
Operating Supply Current 320μA
Operating Supply Voltage 2.2 V ~ 5.5 V
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1203200-LP2996M/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LP2996
Introduction Date January 12, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LP2996M/NOPB CAD Model

Description

The LP2996M/NOPB is a high-performance linear regulator designed and manufactured by Texas Instruments. This precision device is specifically tailored for use in advanced DDR-SDRAM memory systems, where stable and accurate voltage supplies are crucial for optimal performance.

Key Features

  • Output Voltage: The LP2996M/NOPB offers a fixed output voltage that is essential for DDR memory power supplies.
  • Noise Suppression: It includes a noise suppression feature that ensures a clean power supply, thus enhancing the reliability and performance of the memory system.
  • Thermal Protection: The device comes with built-in thermal shutdown protection, safeguarding the system against overheating and potential damage.
  • Current Limiting: Current limiting capabilities protect the regulator and the overall system from overcurrent conditions.
  • Surface Mount: The LP2996M/NOPB is available in a surface-mount package, making it suitable for modern, high-density circuit board designs.

Applications

The LP2996M/NOPB is ideal for a variety of applications, including:

  • DDR / DDR2 Memory Power Supplies
  • Graphic Cards
  • Desktop and Notebook Computers
  • Set-Top Boxes
  • Embedded Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP2996M/NOPB is no exception. It is designed to meet the rigorous demands of modern electronic devices. The NOPB designation indicates that the product is lead-free, in compliance with RoHS regulations, which makes it suitable for use in environmentally sensitive applications.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Texas Instruments. This document provides in-depth information on electrical characteristics, pin configurations, and application guidelines necessary for successful integration into target systems.

Note: The information provided herein is based on the latest available data and product features as of the knowledge cutoff date. For the most up-to-date information, please consult the manufacturer's website or contact a Texas Instruments authorized distributor.

You May Also Be Interested in

TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1257 $50.6565
110+ $0.9237 $101.6070
170+ $0.8948 $152.1160
235+ $0.8660 $203.5100
300+ $0.8371 $251.1300
400+ $0.7505 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess