EN
  • EN
  • DE
  • IT

LP2997MR

Part No LP2997MR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description DDR-II Termination Regulator | IC DDR-II TERM REG 8SOPWRPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications DDR-II Terminator
Supply Current 320μA
Supply Voltage (V) 2.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number LP2997
Manufacturer Pack Quantity 95
MSL Level 3 (168 Hours)
Win Source Part Number 1203201-LP2997MR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian LP2997MR CAD Model

Description

The LP2997MR is a high-performance integrated circuit from Texas Instruments, designed primarily for DDR SDRAM memory systems. It serves as a linear regulator that supplies both the memory core and the memory interface with clean, stable power, which is critical for the reliable operation of memory components in a wide range of electronic devices.

Key Features

  • Voltage Regulation: The LP2997MR provides a fixed output voltage that is specifically tailored for DDR memory power requirements, ensuring precise regulation for improved system stability.
  • Low Dropout: It features a low dropout (LDO) design, which allows for efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall efficiency.
  • Noise Suppression: The device incorporates noise suppression capabilities that minimize signal interference, thereby enhancing the performance of the memory system.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring long-term reliability and safety under varying operating conditions.
  • Surface-Mount Package: The LP2997MR comes in a compact surface-mount package, which is suitable for automated assembly processes and saves valuable board space.

Applications

The LP2997MR is ideal for a range of applications that require stable and efficient power supply solutions for DDR SDRAM memory, including:

  • Desktop and laptop computers
  • Servers and networking equipment
  • Telecommunications hardware
  • Consumer electronics such as gaming consoles and set-top boxes

Technical Specifications

With an input voltage range from 2.2V to 3.6V and a fixed output voltage optimized for DDR memory, the LP2997MR is a versatile solution for various power supply requirements. Its thermal shutdown and current limit features ensure protection against excessive temperature and overcurrent conditions.

In summary, the LP2997MR from Texas Instruments is a robust, efficient, and reliable choice for powering DDR SDRAM memory, contributing to the overall system performance and stability. Its integration into electronic systems underscores a commitment to quality and innovation in power management solutions.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE CONTROLLER / PMIC
Lowest to $3.0546
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Texas Instruments
ISOLATED FEEDBACK GENERATOR, CDI
Lowest to $1.6542
Diodes Incorporated
DUAL VOLTAGE HEAT CONTROLLER / PMIC
Lowest to $11.6696
Renesas Electronics America
ANALOG FOR MOBILE / PMIC
Lowest to $28.7543
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $80.8422
Richtek USA Inc.
IC POWER MANAGEMENT / PMIC
Lowest to $27.3984
Renesas Electronics America
IC CLOCK
Lowest to $8.0436

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1347 $56.7350
110+ $1.0629 $116.9190
165+ $1.0270 $169.4550
235+ $0.9551 $224.4485
305+ $0.9193 $280.3865
385+ $0.8833 $340.0705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,349 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess