EN
  • EN
  • DE

LP3470IM5-2.83

Part No LP3470IM5-2.83
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC RESET CIRCUIT 2.83V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1ms Minimum
Voltage - Threshold 2.83V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP3470
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 710837-LP3470IM5-2.83
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3470IM5-2.83 CAD Model

Description

The LP3470IM5-2.83 is a precision micro-power voltage supervisor designed and manufactured by Texas Instruments. This component is engineered to ensure that electronic devices operate optimally by monitoring their power supply voltages. It is a crucial part of any system that requires a high level of reliability and operational stability.

Key Features

  • Voltage Threshold: The device features a preset threshold voltage of 2.83V, providing a precise monitoring solution for 3V-powered systems.
  • Low Power Consumption: With its micro-power design, the LP3470IM5-2.83 consumes minimal power, making it ideal for portable and battery-operated applications.
  • Reset Timeout Delay: It includes a built-in delay before issuing a reset signal, allowing the system to stabilize before resuming operation.
  • High Accuracy: The voltage supervisor offers high threshold accuracy which is essential for sensitive electronic systems, ensuring that they are protected from undervoltage conditions.
  • Temperature Range: This device operates over a wide temperature range, making it suitable for various environments and applications.
  • Package: It comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

The LP3470IM5-2.83 is versatile and can be used in a variety of applications, including:

  • Microprocessor/ Microcontroller Systems
  • Portable/Battery-powered Equipment
  • Industrial Controls
  • Embedded Systems
  • Smart Instruments

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LP3470IM5-2.83 is no exception. The device is built to meet the stringent requirements of the electronics industry, ensuring long-term reliability and performance. For those looking for a robust voltage monitoring solution, the LP3470IM5-2.83 from Texas Instruments is an excellent choice that combines precision, efficiency, and durability.

You May Also Be Interested in

Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2813 $50.1886
54+ $1.8719 $101.0826
83+ $1.8134 $150.5122
114+ $1.7549 $200.0586
148+ $1.6964 $251.0672
198+ $1.5209 $301.1382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess