EN
  • EN
  • DE

LP3470IM5X-2.63

Part No LP3470IM5X-2.63
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Voltage Supervisor With Programmable Delay | IC CIRCUIT TNY PWR RESET SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP3470
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203230-LP3470IM5X-2.63
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP3470IM5X-2.63 CAD Model

Description

Introducing the LP3470IM5X-2.63 Voltage Supervisor from Texas Instruments

The LP3470IM5X-2.63 is a high-precision voltage supervisor designed to maintain system integrity by monitoring the supply voltage in digital systems. Manufactured by the renowned Texas Instruments, this device is an essential component for applications requiring a reliable voltage monitoring solution. It is specifically tailored to safeguard systems against undervoltage conditions, which could otherwise lead to system failures or data corruption.

Key Features

  • Voltage Threshold: The LP3470IM5X-2.63 is programmed with a precise trip threshold of 2.63 volts, ensuring accurate monitoring of power supply levels.
  • Low Current Consumption: This device has been optimized for low power consumption, making it ideal for battery-powered and portable applications.
  • Reset Time Delay: It features a built-in delay before issuing a reset signal, providing the system with ample time to stabilize after a brief undervoltage condition.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for various environmental conditions.
  • Form Factor: The LP3470IM5X-2.63 comes in a compact SOT-23 package, which is perfect for space-constrained applications.

Applications

The LP3470IM5X-2.63 is versatile and can be used in a multitude of applications, such as:

  • Microprocessor, microcontroller, and DSP power supply monitoring
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Automotive systems
  • Industrial systems

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The LP3470IM5X-2.63 is no exception and is backed by rigorous testing and quality assurance processes. Additionally, Texas Instruments provides comprehensive technical support and resources to assist with the integration of this voltage supervisor into your designs.

With its precise monitoring capabilities and low power consumption, the LP3470IM5X-2.63 is an excellent choice for designers looking to enhance the reliability and performance of their power-sensitive systems.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4998 $52.4958
49+ $2.0512 $100.5088
76+ $1.9871 $151.0196
105+ $1.9230 $201.9150
135+ $1.8589 $250.9515
181+ $1.6666 $301.6546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,700 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess