EN
  • EN
  • DE

LM4140ACM-1.2

Part No LM4140ACM-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description High Precision Low Noise Low Dropout Voltage Reference | IC VREF SERIES 1.25V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 1.25V
Output Current 8mA
Tolerance ±0.1%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 2.2μVp-p
Parts Input Voltage (V) 1.8V ~ 5.5V
Supply Current 375μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM4140
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1199845-LM4140ACM-1.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4140ACM-1.2 CAD Model

Description

The Texas Instruments LM4140ACM-1.2 is a high-precision voltage reference component, designed to provide a stable and accurate reference voltage for various applications. This precision voltage reference is part of the LM4140 series, which is known for its low-noise, high-accuracy, and long-term stability characteristics, making it an ideal choice for high-end instrumentation, A/D and D/D converters, and all types of precision analog circuitry.

Key Features

  • Reference Voltage: 1.2 Volts, providing a stable output for precision applications.
  • Accuracy: Initial accuracy of ±0.1% (max) and temperature coefficient of 10ppm/°C (max) over the entire industrial temperature range (-40°C to +85°C), ensuring reliable performance under varying conditions.
  • Low Noise: Offers an exceptionally low noise performance, which is crucial for sensitive electronic applications.
  • Dropout Voltage: Low dropout voltage enhances the efficiency of the device, making it suitable for battery-powered and portable applications.
  • Supply Range: Wide supply range compatibility, from 4.5V to 10V, providing flexibility across different power supply configurations.
  • Package: Available in an 8-pin SOIC package, which is ideal for space-constrained applications.
  • Load Regulation: Excellent load regulation characteristics help maintain a constant voltage output despite changes in load current.

Applications

The LM4140ACM-1.2 is suitable for a wide range of high-performance applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • High-precision instrumentation
  • Industrial control systems
  • Portable, battery-operated devices
  • Test and measurement equipment

With its combination of features, the LM4140ACM-1.2 from Texas Instruments is an excellent choice for designers who require a reliable and precise voltage reference source in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3726 $53.7260
23+ $4.4083 $101.3909
36+ $4.2706 $153.7416
49+ $4.1328 $202.5072
63+ $3.9951 $251.6913
84+ $3.5818 $300.8712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess