EN
  • EN
  • DE

BAR43ANFILM/J

Part No BAR43ANFILM/J
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer STMicroelectronics
Win Source Part Number 231236-BAR43ANFILM/J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAR43ANFILM/J CAD Model

Description

Introducing the BAR43ANFILM/J Diode from STMicroelectronics

The BAR43ANFILM/J is a high-performance Schottky diode manufactured by STMicroelectronics, a leader in the semiconductor industry. This diode is designed to meet the needs of modern electronic applications that require fast switching and low forward voltage drop. It is an ideal choice for high-efficiency power management systems and signal demodulation.

Key Features

  • Low Forward Voltage Drop: The BAR43ANFILM/J diode features a very low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • Fast Switching Speed: With its fast switching capability, this diode is able to handle high-frequency operations, making it suitable for applications such as switch-mode power supplies and high-frequency rectification.
  • High Reliability: STMicroelectronics has designed this diode with reliability in mind, ensuring stable performance over a wide range of temperatures and operating conditions.
  • Surface Mount Package: This diode comes in a compact SOT-23 package, making it easy to integrate into various circuit designs without occupying significant board space.

Applications

The BAR43ANFILM/J is versatile and can be used in a wide range of applications, including:

  • DC-DC converters
  • Power management devices
  • Automotive applications
  • Portable devices and battery-powered circuits
  • Signal demodulation
  • Protection circuits

Technical Specifications

The BAR43ANFILM/J has impressive technical specifications that make it a top choice for designers:

  • Forward Voltage: Typically around 0.35V at 100mA
  • Reverse Leakage Current: Low, ensuring minimal standby power consumption
  • Power Dissipation: Capable of withstanding moderate levels of power without degradation
  • Operating Temperature Range: Suitable for use in a wide range of environmental conditions

In conclusion, the BAR43ANFILM/J Schottky diode from STMicroelectronics is a high-quality component that offers efficiency, speed, and reliability for a variety of electronic applications. Its compact size, coupled with its robust performance, makes it an excellent choice for engineers looking to optimize their power management and signal processing systems.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess