EN
  • EN
  • DE
  • IT

LP3470IM5X-4.00

Part No LP3470IM5X-4.00
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Voltage Supervisor With Programmable Delay | IC CIRCUIT TNY PWR RESET SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1ms Minimum
Voltage - Threshold 4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP3470
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1203233-LP3470IM5X-4.00
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3470IM5X-4.00 CAD Model

Description

Introducing the LP3470IM5X-4.00 Voltage Supervisor from Texas Instruments

The LP3470IM5X-4.00 is a precision micro-power voltage supervisor designed and manufactured by the renowned Texas Instruments. This compact device plays a critical role in system reliability by monitoring the power supply voltage of digital systems. It ensures that the system microprocessor, FPGA, or other digital ICs operate within their specified voltage range, thus protecting them from unpredictable behavior caused by power surges, brownouts, or other voltage-related anomalies.

This voltage supervisor is tailored for applications that demand a high level of precision and low power consumption. It features a fixed-sense threshold voltage of 4.00V, which makes it ideal for systems operating at standard supply voltages. The LP3470IM5X-4.00 is designed to maintain system integrity by providing a reset signal to the host processor when the monitored supply voltage drops below the threshold, ensuring the system restarts correctly once normal voltage levels are restored.

The device comes in a compact SOT-23 package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance, as it boasts a low typical quiescent current of only 9µA, which is beneficial for battery-powered and portable devices where power efficiency is paramount.

Key features of the LP3470IM5X-4.00 include:

  • 4.00V fixed voltage threshold
  • Low quiescent current of 9µA (typical)
  • Guaranteed RESET output down to Vcc = 1.2V
  • 200ms (typical) reset timeout period
  • Temperature range from -40°C to +85°C
  • Available in a small 5-pin SOT-23 package

This voltage supervisor is suitable for a wide range of applications, such as:

  • Portable and battery-powered equipment
  • Microprocessor/microcontroller systems
  • Industrial controls
  • Embedded systems
  • Intelligent instruments

With the LP3470IM5X-4.00, Texas Instruments continues to demonstrate its commitment to providing high-quality, reliable components for the electronics industry. This voltage supervisor is an excellent choice for designers who require a robust power management solution in a compact package.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
Maxim Integrated
MAX6804 4-PIN, LOW-POWER MICROPR
Lowest to $34.2270
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
Lowest to $0.6249
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL 10MSOP
Lowest to $8.7970
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Need more? Email Us
Microchip Technology
IC SUPERVISOR 2 CHANNEL 6WLCSP
Lowest to $1.0588
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2299 $57.9774
62+ $1.8297 $113.4414
95+ $1.7725 $168.3875
131+ $1.7154 $224.7174
169+ $1.6582 $280.2358
227+ $1.4867 $337.4809
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess