EN
  • EN
  • DE

LP3470M5-3.65/NOPB

Part No LP3470M5-3.65/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC CIRCUIT RESET PWR-ON SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 3.65V
Temperature Range - Operating -20°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 117671-LP3470M5-3.65/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3470M5-3.65/NOPB CAD Model

Description

The LP3470M5-3.65/NOPB is a superior quality microprocessor supervisory circuit from Texas Instruments, designed to cater to the needs of technologically advanced systems requiring high-level performance and efficiency. This product stands out for its exceptional reliability and functionality.

  • Function: Monitors and manages the power supply in microprocessor systems, holding the microprocessor in a reset output condition during power-up, power-down, and brown-out conditions.
  • Voltage Threshold: 3.65V, ensuring optimal power for most microprocessor systems.
  • Manual Reset Input: Adds another layer of control and security for the user.
  • Temperature Range: Operates over a temperature range of -40°C to 85°C.
  • Package: Small SOT-23 package, ideal for space-constrained applications.
  • Compliance: RoHS compliant and lead-free (NOPB), environmentally friendly.

In conclusion, the LP3470M5-3.65/NOPB is an advanced microprocessor supervisory circuit that offers high performance, reliability, and efficiency.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess