EN
  • EN
  • DE

LP3852EMPX-2.5

Part No LP3852EMPX-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Fast Response Ultra Low Dropout Linear Regulators | IC REG LINEAR 2.5V 1.5A SOT223-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.44V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 3mA
Maximum Supply Current 10mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-5, TO-261AB
Supplier Device Package SOT-223-5
Family Part Number LP3852
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1203289-LP3852EMPX-2.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3852EMPX-2.5 CAD Model

Description

Product Overview: LP3852EMPX-2.5 LDO Voltage Regulator

The LP3852EMPX-2.5 is a low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance LDO is engineered to deliver a fixed output voltage of 2.5V with an input range that spans from 2.7V to 5.5V, making it an excellent choice for a wide array of electronic applications.

Key Features

  • Output Voltage: The LP3852EMPX-2.5 provides a stable 2.5V output, which is essential for powering sensitive electronic components that require a precise voltage level.
  • High Accuracy: With an output voltage accuracy of ±1.5%, this regulator ensures reliable performance for critical applications.
  • Low Dropout: The LDO design allows for a minimal voltage difference between the input and output, reducing power loss and improving efficiency.
  • Output Current: Capable of delivering up to 1.5A of continuous output current, this voltage regulator can support a range of power requirements.
  • Thermal Shutdown: Built-in thermal shutdown protection safeguards the device against overheating, ensuring long-term reliability.
  • Current Limit Protection: The LP3852EMPX-2.5 also features current limit protection to prevent damage from overcurrent conditions.

Applications

This versatile LDO is ideal for a variety of applications, including but not limited to:

  • Power management for DSPs, FPGAs, and microprocessors
  • Consumer electronics such as digital cameras and audio equipment
  • Portable and battery-powered devices
  • Telecommunication and networking equipment
  • Automotive systems

Package and Quality

The LP3852EMPX-2.5 comes in a compact 5-pin SOT-223 package, which is suitable for surface-mount technology (SMT), allowing for efficient use of PCB space. Texas Instruments is committed to high-quality standards, and this product meets their stringent quality control measures, ensuring reliability and performance in demanding environments.

With its combination of features, the LP3852EMPX-2.5 from Texas Instruments stands out as a robust and efficient solution for precise voltage regulation needs in a multitude of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess