EN
  • EN
  • DE

LP3853ET-2.5/NOPB

Part No LP3853ET-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 3A TO220-5 / LDO Regulator Pos 2.5V 3A 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 7V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.6V @ 3A
Output Current 3A
Operating Supply Current 4mA ~ 10mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 779745-LP3853ET-2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP3853
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP3853ET-2.5/NOPB CAD Model

Description

Product Overview: LP3853ET-2.5/NOPB

The LP3853ET-2.5/NOPB is a high-performance, low-dropout regulator (LDO) designed and manufactured by Texas Instruments. This regulator is specifically engineered to deliver a fixed output voltage of 2.5V with an output current of up to 3A. The device comes in a robust TO-220 package, ensuring efficient heat dissipation and reliability for a wide range of applications.

Key Features

  • Output Voltage: Precisely regulated 2.5V output, ideal for sensitive electronics that require a stable power supply.
  • High Output Current: Capable of delivering up to 3A of continuous current, making it suitable for high-power applications.
  • Low Dropout Voltage: The LP3853ET-2.5/NOPB maintains regulation with minimal difference between the input and output voltage, enhancing efficiency and battery life in portable devices.
  • Thermal Protection: Integrated thermal shutdown feature protects the device and the overall system from damage due to excessive temperatures.
  • Stable with Low-ESR Output Capacitors: The regulator is stable with ceramic and other types of low-ESR capacitors, providing flexibility in design and reducing overall costs.
  • Adjustable Version Available: For applications requiring different output voltages, an adjustable version of the regulator is also available.

Applications

The LP3853ET-2.5/NOPB is versatile and can be used in various applications, including:

  • Computing platforms such as servers and desktops
  • Networking equipment like routers and switches
  • Consumer electronics including set-top boxes and gaming consoles
  • Industrial and automotive systems requiring stable power supplies

Quality and Reliability

As with all Texas Instruments products, the LP3853ET-2.5/NOPB is manufactured to the highest quality standards. The device is lead-free and RoHS compliant, ensuring environmental safety and global acceptance. Additionally, the NOPB designation indicates that this product is provided in "Not Observing Prohibition of Bromide" condition, meaning it does not contain brominated flame retardants, adhering to more stringent environmental regulations.

Conclusion

The LP3853ET-2.5/NOPB from Texas Instruments is a reliable and efficient solution for a wide array of power regulation needs. Its low dropout voltage, high output current, and thermal protection make it a go-to choice for designers looking for a robust LDO regulator in a TO-220 package.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0976 $50.4880
13+ $8.2852 $107.7076
19+ $8.0263 $152.4997
26+ $7.7674 $201.9524
34+ $7.5085 $255.2890
45+ $6.7318 $302.9310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess