EN
  • EN
  • DE

LP38690DT-1.8/NOPB

Part No LP38690DT-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 1.6V @ 1A
Output Current 1A
Operating Supply Current 55μA to 100μA
PSRR 55dB (120Hz)
Control Protection Features Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.95V @ 1A
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 127623-LP38690DT-1.8/NOPB
Ultra Librarian 3D Model Ultra Librarian LP38690DT-1.8/NOPB CAD Model

Description

The LP38690DT-1.8/NOPB is a high-performance, low-dropout (LDO) regulator from the globally renowned electronics manufacturer, Texas Instruments. This component is part of the LP38690 series, designed to meet the rigorous requirements of today's demanding electronic devices. The LP38690DT-1.8/NOPB is characterized by its high efficiency, exceptional performance, and robust design, making it a preferred choice for a wide range of applications.

  • Output Current: 1A
  • Fixed Output Voltage: 1.8V
  • Input Voltage Range: 2.5V to 7V

One of the key features of the LP38690DT-1.8/NOPB is its low dropout voltage, which allows it to operate effectively even when the supply and output voltages are close to each other. This feature is particularly beneficial in battery-powered devices, where maximizing battery life is a critical consideration.

Another distinctive feature of the LP38690DT-1.8/NOPB is its excellent transient response. This makes it highly effective in applications where the load current changes rapidly, such as microprocessors and other digital circuits. It also has a fast start-up time, which is crucial in systems that require quick power-up.

The LP38690DT-1.8/NOPB is designed with an in-built thermal shutdown and current limit features, providing additional layers of protection. This ensures the device's longevity and reliability, even in harsh operating conditions.

This component comes in a surface-mount TO-252 package, which is compact and easy to mount on a printed circuit board (PCB). The TO-252 package is also known for its excellent thermal characteristics, ensuring efficient heat dissipation during operation.

In summary, the LP38690DT-1.8/NOPB from Texas Instruments is a high-quality, reliable, and efficient LDO regulator, designed to meet the power requirements of a wide range of electronic devices. Its superior performance, combined with its protective features and compact form factor, make it an excellent choice for designers and engineers looking for a reliable power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9997 $51.9922
61+ $1.6408 $100.0888
95+ $1.5895 $151.0025
131+ $1.5382 $201.5042
169+ $1.4870 $251.3030
226+ $1.3331 $301.2806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess