EN
  • EN
  • DE

LP38690DT-3.3/NOPB

Part No LP38690DT-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 1A 3-Pin(2+Tab) TO-252 Tube / IC REG LDO 3.3V 1A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1V @ 1A
Output Current 1A
Operating Supply Current 55μA to 100μA
PSRR 55dB (120Hz)
Control Protection Features Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.65V @ 1A
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 082952-LP38690DT-3.3/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LP38690
Introduction Date December 13, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38690DT-3.3/NOPB CAD Model

Description

The LP38690DT-3.3/NOPB is a high-performance, low-dropout voltage regulator from Texas Instruments, a renowned multinational corporation that specializes in designing and manufacturing semiconductors and other integrated circuits. This product is designed for applications that require very low input voltage and low noise output.

  • Output Voltage: 3.3V
  • Output Current: 1A
  • Input Voltage Range: 2.5V to 10V

One of the key features of the LP38690DT-3.3/NOPB is its low dropout voltage. This means that the regulator can continue to provide a stable output voltage even when the input voltage falls to a level very close to the output voltage. This feature is particularly useful in battery-powered systems, where the input voltage can fall significantly as the battery discharges.

The LP38690DT-3.3/NOPB also boasts very low output noise, which is a critical requirement in many applications, especially those involving sensitive analog circuits. The low noise output is achieved through the use of a noise reduction pin, which can be connected to an external capacitor to further reduce noise.

This product comes in a TO-252 package, which is known for its high power dissipation and compact size. The small footprint of the LP38690DT-3.3/NOPB makes it an excellent choice for space-constrained applications. Additionally, the TO-252 package is designed for surface mount technology, making it easy to integrate into a printed circuit board.

The LP38690DT-3.3/NOPB also offers several protection features, including thermal shutdown and current limit, which can protect the device and the system it is used in from potential damage due to overheating or excessive current.

In conclusion, the LP38690DT-3.3/NOPB from Texas Instruments is a high-performance, low-dropout voltage regulator that offers a combination of low input voltage, low noise output, and high output current. Its small size, high power dissipation, and protection features make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1377 $51.3048
58+ $1.7540 $101.7320
89+ $1.6992 $151.2288
122+ $1.6444 $200.6168
158+ $1.5896 $251.1568
211+ $1.4252 $300.7172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,860 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess