EN
  • EN
  • DE

LP38692MP-2.5

Part No LP38692MP-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 2.5V 1A SOT223-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 1.3V at 1A
Output Current 1A
Current - Quiescent (Iq) 55μA
Maximum Supply Current 100μA
PSRR 55dB (120Hz)
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-5, TO-261AB
Supplier Device Package SOT-223-5
Family Part Number LP38692
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203391-LP38692MP-2.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP38692MP-2.5 CAD Model

Description

Introducing the LP38692MP-2.5 Low Dropout Regulator from Texas Instruments

The LP38692MP-2.5 is a high-performance, low dropout (LDO) linear voltage regulator designed and manufactured by the industry-leading semiconductor company, Texas Instruments. This regulator is capable of delivering a continuous 1A of output current with a dropout voltage of typically 500mV at full load, making it an excellent choice for a wide range of applications requiring efficient power management.

With an input voltage range from 2.7V to 10V and a fixed output voltage of 2.5V, the LP38692MP-2.5 is particularly well-suited for systems that require a stable and precise voltage supply. The device is optimized for operation in battery-powered systems, and its low quiescent current extends battery life in portable electronics.

Key features of the LP38692MP-2.5 include:

  • High Accuracy: Output voltage accuracy is maintained within a tight margin, ensuring reliable performance for sensitive electronic components.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing system reliability.
  • Current Limiting: The current limit protection safeguards the regulator and the load from short-circuit conditions and excessive current draw.
  • Stable with Low-ESR Output Capacitors: The device remains stable with ceramic output capacitors, making it easier to use in a variety of designs without the need for additional components.
  • Fast Transient Response: The LP38692MP-2.5 has a fast transient response, which is critical for applications where the load conditions change rapidly.

This voltage regulator comes in a space-saving SOT-223 package, which is ideal for compact and integrated designs. Its robust design ensures that the LP38692MP-2.5 can withstand the rigors of demanding applications, including industrial, automotive, and telecommunications equipment.

Overall, the LP38692MP-2.5 from Texas Instruments represents a reliable and efficient solution for maintaining a stable voltage in a variety of electronic systems. Its precision, combined with a feature-rich design, makes it an indispensable component for designers looking to optimize their power management strategies.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8546 $51.3828
43+ $2.3423 $100.7189
67+ $2.2691 $152.0297
92+ $2.1959 $202.0228
118+ $2.1227 $250.4786
158+ $1.9031 $300.6898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess