EN
  • EN
  • DE

LP38693SD-5.0/NOPB

Part No LP38693SD-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 500MA 6WSON / LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Voltage - Output (Min/Fixed) 5V
Maximum Dropout Voltage 0.45V at 500mA
Current - Output 500mA
Current - Quiescent (Iq) 55μA
Current - Supply (Maximum) 100μA
PSRR 55dB (120Hz)
Control Features Enable
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Part Number Series LP38693
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808989-LP38693SD-5.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LP38693SD-5.0/NOPB CAD Model

Description

Overview of Texas Instruments LP38693SD-5.0/NOPB

The Texas Instruments LP38693SD-5.0/NOPB is a highly reliable, low-dropout linear voltage regulator designed to deliver a fixed output of 5.0V with an impressive accuracy. This component is ideal for a wide range of applications, particularly where a stable and efficient power supply is essential. With its ability to source up to 500 mA of output current, the LP38693SD-5.0/NOPB is well-suited for powering sensitive analog and digital circuitry.

Key Features

  • Output Voltage: Provides a stable 5.0V output, which is crucial for consistent device performance.
  • High Output Current: Capable of delivering up to 500 mA, making it suitable for a variety of moderate-power applications.
  • Low Dropout Voltage: Features a low dropout voltage, which enhances efficiency by minimizing the difference between the input and output voltages.
  • Thermal Protection: Includes built-in thermal shutdown protection that safeguards the device from overheating and potential damage.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) and are more reliable over time.

Applications

  • Consumer Electronics
  • Portable and Battery-Powered Devices
  • Microcontroller Power Supplies
  • Wireless and RF Systems

Quality and Reliability

The LP38693SD-5.0/NOPB is manufactured by Texas Instruments, a leader in the semiconductor industry, known for their commitment to quality and reliability. This voltage regulator is available in a compact, surface-mount package, making it a space-saving solution for modern electronic devices. It is also characterized for operation over the full industrial temperature range, which ensures reliable performance under varying environmental conditions.

With its combination of performance, efficiency, and reliability, the Texas Instruments LP38693SD-5.0/NOPB is an excellent choice for designers looking to optimize their power management systems in a variety of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5225 $53.2875
85+ $1.2493 $106.1905
125+ $1.2102 $151.2750
175+ $1.1712 $204.9600
225+ $1.1321 $254.7225
300+ $1.0150 $304.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess