EN
  • EN
  • DE

LP38693SDX-ADJ/NOPB

Part No LP38693SDX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Adjustable
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 9V
Output Current 500mA
Current - Quiescent (Iq) 55μA
Maximum Supply Current 100μA
PSRR 55dB (120Hz)
Control Features Enable
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203423-LP38693SDX-ADJ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP38693SDX-ADJ/NOPB CAD Model

Description

Product Overview: LP38693SDX-ADJ/NOPB

The LP38693SDX-ADJ/NOPB is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments designed to maintain precision voltage regulation while offering a high degree of flexibility. This adjustable voltage regulator is capable of delivering up to 500mA of continuous output current with a typical dropout voltage of just 500mV at full load, making it an excellent choice for battery-powered devices where maximizing battery life is crucial.

One of the key features of the LP38693SDX-ADJ/NOPB is its adjustable output voltage, which can be set from 1.25V to 5.5V with the use of external resistors. This allows designers to tailor the output voltage to the specific needs of their application, ensuring compatibility with a wide range of microcontrollers, sensors, and other digital ICs.

The device is offered in a small 5-pin SOT-23 package, which is ideal for space-constrained applications. Despite its compact size, it includes thermal shutdown and current limit features to protect against over-current and over-temperature conditions, ensuring reliable operation under a variety of circumstances.

With a wide operating temperature range of -40°C to 125°C, the LP38693SDX-ADJ/NOPB is suitable for use in harsh environments. Its excellent load and line transient response make it stable and robust for applications that experience rapid changes in power demand.

Additional features such as low quiescent current, which minimizes standby power consumption, and low output noise, which makes it suitable for RF and precision analog applications, further enhance the versatility of the LP38693SDX-ADJ/NOPB.

Whether you are designing consumer electronics, portable devices, or industrial equipment, the LP38693SDX-ADJ/NOPB from Texas Instruments is a reliable and flexible solution that provides precise voltage regulation in a compact form factor.

For detailed specifications, application notes, and design resources, please refer to the official Texas Instruments product page and datasheets. The LP38693SDX-ADJ/NOPB is a testament to Texas Instruments' commitment to providing high-quality power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0135 $50.6750
125+ $0.8316 $103.9500
190+ $0.8056 $153.0640
260+ $0.7796 $202.6960
335+ $0.7536 $252.4560
445+ $0.6757 $300.6865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,260 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess