EN
  • EN
  • DE

LP3871EMPX-5.0/NOPB

Part No LP3871EMPX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.8A SOT223-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.35V @ 800mA
Output Current 800mA
Operating Supply Current 5mA to 15mA
PSRR 73dB to 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-5
Win Source Part Number 1056468-LP3871EMPX-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3871EMPX-5.0/NOPB CAD Model

Description

Product Overview: LP3871EMPX-5.0/NOPB

The LP3871EMPX-5.0/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments designed to deliver a fixed output of 5.0 volts. This reliable regulator is an excellent choice for sensitive applications requiring a stable power supply with low output noise and fast transient response.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, making it ideal for powering 5V logic and microcontroller-based systems.
  • High Accuracy: Offers a high level of accuracy with a tight output voltage tolerance, ensuring consistent performance across various load conditions.
  • Low Dropout: Designed with a low dropout voltage, allowing it to maintain regulation with minimal difference between the input and output voltages, which is beneficial for battery-powered devices.
  • Current Rating: Capable of supplying up to 800mA of output current, suitable for a wide range of applications.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing system reliability.
  • Overcurrent Protection: Built-in current limit function safeguards the regulator and the load from excessive current draw.

Applications

The LP3871EMPX-5.0/NOPB is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Portable and Battery-powered Devices
  • Microcontroller Power Supplies
  • Point-of-Load Regulation for DSPs and FPGAs

Package and Reliability

Housed in a small SOT-223 package, the LP3871EMPX-5.0/NOPB is designed for space-constrained applications. The "NOPB" designation indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications. The device's robust design ensures long-term reliability and stability in a variety of operating conditions.

With its combination of features, the LP3871EMPX-5.0/NOPB from Texas Instruments provides designers with a compact, efficient, and reliable voltage regulation solution that meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7835 $50.9275
160+ $0.6429 $102.8640
245+ $0.6228 $152.5860
335+ $0.6027 $201.9045
430+ $0.5827 $250.5610
575+ $0.5224 $300.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,398 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess