EN
  • EN
  • DE

LP3876ESX-ADJ

Part No LP3876ESX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP3876-ADJ 3A Fast Ultra Low Dropout Linear Regulator | IC REG LIN POS ADJ 3A DDPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 1.18V
Maximum Output Voltage 5.8V
Maximum Dropout Voltage 1.2V at 3A
Output Current 3A
Current - Quiescent (Iq) 5mA
Maximum Supply Current 15mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LP3876
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1203516-LP3876ESX-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3876ESX-ADJ CAD Model

Description

The Texas Instruments LP3876ESX-ADJ is a high-performance, low-dropout (LDO) regulator designed to provide clean and stable power to sensitive electronic circuits. This adjustable voltage regulator is capable of delivering up to 3A of continuous output current and can be adjusted to any voltage between 1.2V and 5V, making it an ideal choice for a wide range of applications.

Key Features

  • Adjustable Output Voltage: The LP3876ESX-ADJ offers an adjustable output voltage range from 1.2V to 5V, allowing for flexibility in various applications.
  • High Output Current: With a capability to deliver up to 3A of continuous output current, it is suitable for high-power applications.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat dissipation.
  • Fast Transient Response: The device provides excellent load and line transient response, maintaining output voltage stability under dynamic load conditions.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device against overheating and potential damage.
  • Overcurrent Protection: Built-in overcurrent protection prevents the regulator from damage due to excessive load conditions.

Applications

The LP3876ESX-ADJ is versatile and can be used in various applications, including:

  • Graphics cards
  • Desktop and notebook computers
  • Consumer electronics
  • Networking and telecommunication equipment
  • Industrial and medical equipment

Package and Reliability

This voltage regulator comes in a TO-263 package, known for its robustness and excellent thermal performance. The LP3876ESX-ADJ is designed to meet the reliability standards of Texas Instruments, ensuring long-term performance and stability in your electronic designs.

Conclusion

With its adjustable output, high current capability, low dropout voltage, and comprehensive protection features, the Texas Instruments LP3876ESX-ADJ is an ideal power management solution for a wide range of electronic applications. Its ability to maintain stable operation and protect against adverse conditions makes it a reliable and efficient choice for designers and engineers.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3702 $53.7020
23+ $4.4064 $101.3472
36+ $4.2687 $153.6732
49+ $4.1310 $202.4190
63+ $3.9933 $251.5779
84+ $3.5802 $300.7368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess