EN
  • EN
  • DE

LP38851T-ADJ/NOPB

Part No LP38851T-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.8A TO220-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 1.8V
Dropout Voltage-Max 0.2V @ 800mA
Output Current 800mA
Operating Supply Current 300μA to 9mA
PSRR 72dB to 61dB (120Hz to 1kHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 1.8 V
Voltage - Dropout (Typical) 0.115V @ 800mA
Mounting Through Hole
Case / Package TO-220-7
Win Source Part Number 132364-LP38851T-ADJ/NOPB
Ultra Librarian 3D Model Ultra Librarian LP38851T-ADJ/NOPB CAD Model

Description

The LP38851T-ADJ/NOPB from Texas Instruments is a high-performance, fast-response regulator designed to meet the requirements of modern microprocessors and other applications that require high-output current, low dropout voltage, and fast transient response. This product is part of Texas Instruments' extensive range of semiconductor solutions, offering advanced features and high reliability.

The LP38851T-ADJ/NOPB operates with an adjustable output voltage range from 0.8V to 3.3V, providing flexibility for a wide array of applications. It has an output current of 1.5A, making it suitable for heavy-duty operations. This regulator is characterized by its low dropout voltage, ensuring efficient operation even when the input and output voltages are close together.

One of the key features of this product is its fast transient response. This ensures that the regulator can quickly respond to changes in load, maintaining a stable output voltage even under rapidly changing conditions. This makes it particularly suitable for applications that require a stable power supply, such as microprocessors and other digital systems.

The LP38851T-ADJ/NOPB is designed with thermal and current limit circuits, which provide protection against potentially damaging conditions. The thermal limit circuit protects the device from overheating, while the current limit circuit prevents excessive current from flowing through the device. These features enhance the reliability and longevity of the product.

This product is also RoHS compliant, meaning it is free from certain hazardous substances and meets international environmental standards. It comes in a TO-263 package, which is known for its excellent thermal performance and compact size. This makes it easy to incorporate into a variety of systems.

In summary, the LP38851T-ADJ/NOPB from Texas Instruments is a robust, high-performance regulator that offers adjustable output voltage, high output current, low dropout voltage, and fast transient response. Its protective features and compliance with environmental standards further enhance its appeal, making it a reliable choice for a wide range of applications.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6015 $53.0075
12+ $8.6987 $104.3844
18+ $8.4269 $151.6842
25+ $8.1550 $203.8750
32+ $7.8832 $252.2624
43+ $7.0677 $303.9111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess