EN
  • EN
  • DE

LP3907QTL-VXSS/NOPB

Part No LP3907QTL-VXSS/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LNR SYNC 25USMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching 2.1MHz
Voltage/Current - Output 1 1.8V, 1A
Voltage/Current - Output 2 3.3V, 600mA
Voltage/Current - Output 3 2.8V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Case / Package 25-WFBGA
Supplier Device Package 25-uSMD
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1504615-LP3907QTL-VXSS/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3907QTL-VXSS/NOPB CAD Model

Description

N

You May Also Be Interested in

Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess