EN
  • EN
  • DE

LP3907SQX-VRZX/NOPB

Part No LP3907SQX-VRZX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LNR SYNC 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching 2.1MHz
Voltage/Current - Output 1 1.8V, 1A
Voltage/Current - Output 2 2.7V, 600mA
Voltage/Current - Output 3 3.5V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1504620-LP3907SQX-VRZX/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3907SQX-VRZX/NOPB CAD Model

Description

N

You May Also Be Interested in

Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess