EN
  • EN
  • DE

LP3907TLX-PLNTO/NOPB

Part No LP3907TLX-PLNTO/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BCK/LINEAR SYNC 25USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Purpose Any Function
Number of Outputs 4
Frequency - Switching 2.1MHz
Voltage/Current - Output 1 1.3V, 1A
Voltage/Current - Output 2 2.2V, 600mA
Voltage/Current - Output 3 2.9V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage - Operating 2.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 25-uSMD
Win Source Part Number 1056638-LP3907TLX-PLNTO/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3907TLX-PLNTO/NOPB CAD Model

Description

Product Overview: LP3907TLX-PLNTO/NOPB

The LP3907TLX-PLNTO/NOPB is a high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI). This versatile component is engineered to provide a comprehensive power management solution for portable and battery-powered applications. The LP3907TLX-PLNTO/NOPB is particularly well-suited for use in mobile phones, personal digital assistants (PDAs), and other handheld devices where efficient power management is crucial for optimal performance and extended battery life.

Key Features

  • Dual-Channel Power Management: The device integrates two highly efficient step-down DC/DC converters, delivering stable power to the core processor and peripherals.
  • Multiple Voltage Rails: It offers multiple programmable voltage rails to power various system components, ensuring compatibility with a wide range of device requirements.
  • High Efficiency: With its advanced design, the LP3907TLX-PLNTO/NOPB operates with high efficiency, reducing heat generation and conserving battery life in portable applications.
  • Low Noise: The PMIC is designed to minimize electrical noise, an essential feature for sensitive electronic devices where signal integrity is paramount.
  • Power Sequencing: It includes built-in power sequencing for controlled startup and shutdown of the device, enhancing system reliability and safety.
  • Thermal Protection: The LP3907TLX-PLNTO/NOPB is equipped with thermal shutdown protection to prevent damage from overheating.

Technical Specifications

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various battery technologies and configurations.
  • Adjustable Output Voltage: Output voltages are adjustable via external resistors, allowing for precise regulation tailored to specific needs.
  • Packaging: The PMIC comes in a compact, leadless package that is suitable for space-constrained applications.
  • RoHS Compliant: The LP3907TLX-PLNTO/NOPB is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic designs.

The LP3907TLX-PLNTO/NOPB from Texas Instruments represents a reliable and efficient solution for modern power management challenges. Its combination of performance, flexibility, and advanced features make it an ideal choice for designers looking to optimize their power systems for portable devices.

You May Also Be Interested in

Shindengen
DC-DC Converters 10W 48V to 5.0V 2.0A
Need more? Email Us
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-20 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)
Need more? Email Us
Infineon Technologies
IC REG BUCK ADJ 30A 133BGA / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 30A 133-BFBGA Power Module
Need more? Email Us
Linear Technology
DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 24-Pin QFN EP Tube
Lowest to $13.6037
Analog Devices Inc.
.2A, 1.5MHz Step Down Switching Regulator with Programmable Output Current Limit
Lowest to $13.0885
Richtek USA Inc.
IC REG BUCK ADJ 2A TSOT23-6 / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Lowest to $0.3640
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 6A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Lowest to $0.4897
Analog Devices Inc.
POLYPHSYNC BOOST CNTR / Boost Regulator Positive Output Step-Up I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (5x6)
Lowest to $11.2800

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6299 $57.0465
75+ $1.3374 $100.3050
120+ $1.2956 $155.4720
160+ $1.2538 $200.6080
210+ $1.2120 $254.5200
280+ $1.0866 $304.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess