EN
  • EN
  • DE

LP3910SQ-AP/NOPB

Part No LP3910SQ-AP/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT W/CHARGER 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-WQFN (6x6)
Win Source Part Number 1056641-LP3910SQ-AP/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3910SQ-AP/NOPB CAD Model

Description

The LP3910SQ-AP/NOPB is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to meet the rigorous power requirements of portable and battery-operated electronics. This advanced PMIC is part of TI's extensive portfolio of power management solutions, and it is specifically tailored to provide a reliable and efficient power supply for applications such as smartphones, tablets, and other handheld devices.

Key Features

  • Multiple Power Outputs: The LP3910SQ-AP/NOPB features several regulated voltage outputs, including step-down converters and LDOs (Low-Dropout Regulators), to power various subsystems within an electronic device.
  • High Integration: This PMIC integrates multiple functions into a single chip, reducing the number of external components required and simplifying the power supply design.
  • Advanced Battery Management: It includes sophisticated battery management features that enhance battery life and ensure safe operation, such as battery charging control and power path management.
  • Programmable Flexibility: The device offers programmable settings through an I2C interface, allowing designers to tailor the power management to the specific needs of their application.
  • Power Efficiency: The LP3910SQ-AP/NOPB is designed for high power efficiency, which is critical for extending battery life in portable devices.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP3910SQ-AP/NOPB is no exception. It is designed to meet the stringent quality standards required for mobile and portable applications. The device is available in a space-saving 40-lead LLP package that is RoHS compliant and lead-free, ensuring it meets current environmental standards.

Applications

The LP3910SQ-AP/NOPB is suitable for a wide range of applications, including but not limited to:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Other Portable Electronics

In summary, the LP3910SQ-AP/NOPB from Texas Instruments is a comprehensive power management solution that offers efficiency, integration, and flexibility for the next generation of portable electronics.

You May Also Be Interested in

NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1298 $51.2980
24+ $4.2091 $101.0184
37+ $4.0776 $150.8712
51+ $3.9460 $201.2460
66+ $3.8145 $251.7570
88+ $3.4199 $300.9512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess