EN
  • EN
  • DE

LP3910SQX-AK/NOPB

Part No LP3910SQX-AK/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT W/CHRGR 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Handheld/Mobile Devices PMIC 48-WQFN (6x6)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-WFQFN Exposed Pad
Case / Package 48-WQFN (6x6)
Family Name LP3910
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP3910SQX-AK, LP3910SQX-AK-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923610-LP3910SQX-AK/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3910SQX-AK/NOPB CAD Model

Description

The LP3910SQX-AK/NOPB is a high-performance Power Management IC (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced PMIC is tailored for portable and space-constrained applications, delivering efficient power management across multiple channels.

Key Features

  • Multiple Voltage Rails: The device supports various output voltage rails, providing flexibility in powering different components of an electronic system.
  • Integrated Battery Charger: It comes with an integrated battery charger for single-cell Li-Ion or Li-Polymer batteries, which is crucial for portable devices.
  • High-Efficiency Step-Down Converters: The LP3910SQX-AK/NOPB includes high-efficiency step-down converters that help in maximizing battery life by reducing power losses.
  • Low Noise LDO Regulators: Low-dropout (LDO) regulators ensure stable voltage supply with reduced noise, which is essential for sensitive applications like audio or RF circuits.
  • Power Sequencing: Integrated power sequencing simplifies the power-up and power-down processes for the device, ensuring proper operation of the system components.

Applications

The LP3910SQX-AK/NOPB is suitable for a wide range of applications, including but not limited to:

  • Portable Media Players
  • Handheld Devices
  • Wireless Headsets
  • Personal Digital Assistants (PDAs)
  • Portable Gaming Systems

Quality and Reliability

As with all Texas Instruments products, the LP3910SQX-AK/NOPB is built to meet high standards of quality and reliability. It is available in a compact, lead-free WQFN package that is RoHS compliant, minimizing the environmental impact and making it suitable for eco-conscious applications.

Part Number Explanation

The part number LP3910SQX-AK/NOPB follows TI's nomenclature, where 'LP' denotes the product category (Low-Power PMIC), '3910' is the specific product identifier, 'SQX' refers to the package type, 'AK' is the product revision code, and 'NOPB' indicates that the product is lead-free and RoHS compliant.

You May Also Be Interested in

Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess