EN
  • EN
  • DE
  • IT

LP3917RL-QL/NOPB

Part No LP3917RL-QL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU CDMA W/CHARGER 49USMDXT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Applications Cellular, CDMA Handset
Supply Voltage (V) 3V ~ 5.5V
Mounting Style SMD
Manufacturer Package 49-WFBGA, DSBGA
Supplier Device Package 49-DSBGA
Family Part Number LP3917
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 754323-LP3917RL-QL/NOPB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3917RL-QL/NOPB CAD Model

Description

The LP3917RL-QL/NOPB is a multifunctional power management integrated circuit (PMIC) designed by Texas Instruments, a leader in semiconductor solutions. This versatile component is engineered to cater to the needs of various portable and handheld devices, such as smartphones, tablets, and digital cameras.

Key Features

  • Integrated Power Management: The LP3917RL-QL/NOPB offers a comprehensive solution for managing multiple power requirements within a single chip, thereby conserving space and enhancing overall system reliability.
  • Multiple Voltage Rails: It provides several regulated voltage rails to power different system components, ensuring precise power delivery and operational stability.
  • High Efficiency: The device includes high-efficiency step-down converters, linear regulators, and a battery charger, optimizing power consumption and extending battery life.
  • Programmable Voltage Settings: Adjustable output voltages allow for customization to meet specific application requirements.

Additional Specifications

As part of its versatile feature set, the LP3917RL-QL/NOPB includes additional functionalities such as an I2C-compatible interface, which enables programmable control over the device. It also features under-voltage lockout, thermal shutdown protection, and over-current protection, safeguarding the device and connected components from electrical anomalies.

Applications

Due to its compact design and comprehensive power management capabilities, the LP3917RL-QL/NOPB is ideal for a wide range of portable applications. It is particularly well-suited for devices requiring multiple power domains, such as wireless handsets, personal media players, and GPS devices.

Quality and Reliability

With the NOPB designation, the LP3917RL-QL/NOPB is provided in a lead-free, environmentally friendly package. Texas Instruments is committed to high quality and reliability, ensuring that their products meet stringent industry standards and customer expectations.

Ordering and Packaging

The LP3917RL-QL/NOPB is available for order in a QFN package, providing a compact footprint for space-constrained applications. Detailed ordering and packaging information can be obtained from the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9335 $54.2685
25+ $4.0480 $101.2000
39+ $3.9215 $152.9385
53+ $3.7950 $201.1350
69+ $3.6685 $253.1265
92+ $3.2890 $302.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,250 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess