EN
  • EN
  • DE

LP3927ILQ-AJ/NOPB

Part No LP3927ILQ-AJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MANAGEMENT CELL/PCS 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Handheld/Mobile Devices
Operating Supply Current 5μA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-WQFN (5x5)
Win Source Part Number 1056660-LP3927ILQ-AJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3927ILQ-AJ/NOPB CAD Model

Description

Product Overview: LP3927ILQ-AJ/NOPB

The LP3927ILQ-AJ/NOPB is a highly integrated power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced PMIC is engineered to meet the demanding power requirements of portable and handheld devices such as smartphones, tablets, and other multimedia gadgets.

Key Features

  • Multiple Output Voltages: The LP3927ILQ-AJ/NOPB provides several regulated output voltages, enabling it to power various subsystems within a device. This feature simplifies the design process and reduces the need for additional external components.
  • High Efficiency: With its high-efficiency power conversion capabilities, this PMIC ensures that devices run cooler and conserve battery life, making it an ideal choice for battery-powered applications.
  • Integrated Power Sequencing: The device includes built-in power sequencing functionality, which ensures that different parts of a system are powered up and down in the correct order to prevent damage and ensure reliable operation.
  • Programmable Voltage Levels: The output voltage levels are programmable via an I2C interface, providing designers with the flexibility to fine-tune the power supply according to specific system requirements.
  • Compact Packaging: The LP3927ILQ-AJ/NOPB comes in a compact, low-profile QFN package, which is ideal for space-constrained applications.

Applications

The versatile nature of the LP3927ILQ-AJ/NOPB makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Portable and handheld devices
  • Smartphones and tablets
  • Wireless communication systems
  • Digital cameras and audio players
  • Other battery-powered consumer electronics

Quality and Reliability

As with all Texas Instruments products, the LP3927ILQ-AJ/NOPB is designed to meet high standards of quality and reliability. The device is RoHS compliant and lead-free, ensuring it meets environmental standards and is suitable for use in a wide range of markets and regions. Additionally, TI provides comprehensive technical support and documentation, making the integration of the LP3927ILQ-AJ/NOPB into your design as seamless as possible.

Whether you are developing a new portable device or looking to improve the power management system of an existing product, the LP3927ILQ-AJ/NOPB from Texas Instruments offers a reliable and efficient solution.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess