EN
  • EN
  • DE
  • IT

LP3927ILQX-AZ/NOPB

Part No LP3927ILQX-AZ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MNGMNT CELL/PCS 28WQFN  /  Handheld/Mobile Devices PMIC 28-WQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Applications Handheld/Mobile Devices
Current - Supply 5µA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-WQFN (5x5)
Base Product Number LP3927
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,500
Win Source Part Number 1070559-LP3927ILQX-AZ/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3927ILQX-AZ/NOPB CAD Model

Description

The LP3927ILQX-AZ/NOPB is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to cater to the demanding power requirements of modern portable and wireless devices. This advanced chip is engineered to provide a comprehensive power management solution, optimizing performance and extending battery life.

Key Features

  • Multiple Voltage Rails: The device includes multiple programmable voltage rails, allowing it to supply a variety of components, each with its specific voltage needs.
  • High Efficiency: It features high-efficiency step-down converters, which are crucial for maximizing battery life and reducing heat generation.
  • Low Dropout Regulators (LDOs): Integrated LDOs ensure clean and stable voltage supplies even when the input voltage is very close to the output voltage, which is vital for sensitive electronics.
  • Flexible Sequencing: The LP3927ILQX-AZ/NOPB offers programmable power sequencing, allowing designers to specify the order in which different system voltages are enabled or disabled.
  • Power Good Indicators: Built-in power good indicators provide real-time feedback on the status of each voltage rail, enabling system monitoring and increasing reliability.

Applications

This PMIC is ideal for a wide range of applications, particularly where space is at a premium and power efficiency is a must. It is well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Networking Devices
  • Handheld Gaming Consoles

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP3927ILQX-AZ/NOPB is no exception. It is available in a lead-free, environmentally friendly package and has been rigorously tested to meet the stringent standards for which TI is known. This PMIC is designed to provide reliable power management for the lifetime of the end product.

Ordering Information

The LP3927ILQX-AZ/NOPB is available for order now. For detailed information on pricing, availability, and ordering options, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC REGULATOR CONV SMD / PMIC
Lowest to $4.9292
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Texas Instruments
ISOLATED FEEDBACK GENERATOR, CDI
Lowest to $1.6542
Microchip Technology
IC SWITCHING REGULATOR TO66
Need more? Email Us
Renesas Electronics America
ANALOG FOR MOBILE / PMIC
Lowest to $28.7543
Microchip Technology
IC ULTRASOUND DRIVER 48LQFP
Lowest to $2.0866
Renesas Electronics America
MIXED SIGNAL TV POWER MANAGEMENT / PMIC
Lowest to $145.0953
Renesas Electronics America
IC CLOCK
Lowest to $8.0436
Microchip Technology
IC USB PORT POWER CTRLR 20QFN
Lowest to $3.5638

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess