EN
  • EN
  • DE

LP3961ES-3.3

Part No LP3961ES-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 800mA Fast Ultra Low Dropout Linear Regulators | IC REG LIN 3.3V 800MA DDPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.35V at 800mA
Output Current 800mA
Current - Quiescent (Iq) 9mA
Maximum Supply Current 15mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LP3961
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1203687-LP3961ES-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3961ES-3.3 CAD Model

Description

Product Overview: LP3961ES-3.3 LDO Voltage Regulator

The LP3961ES-3.3 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to provide a stable and reliable power supply for a wide range of applications. With an output voltage of 3.3V, this regulator is particularly well-suited for powering logic circuits, microcontrollers, and other digital systems that require a precise voltage level for optimal operation.

Key Features

  • Output Voltage: The LP3961ES-3.3 provides a fixed output voltage of 3.3V, which is one of the most common voltage levels used in digital electronics.
  • High Accuracy: This regulator offers excellent voltage regulation with a low dropout voltage, ensuring a stable output even when the input voltage is close to the output voltage.
  • Current Capacity: It can supply up to 800 mA of output current, making it suitable for a variety of medium-power applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which helps prevent damage from overheating.
  • Short Circuit Protection: The LP3961ES-3.3 also features short circuit protection, providing additional safety for your electronic designs.
  • Low Ground Pin Current: The low ground pin current (ground pin bias) minimizes power loss and improves efficiency.
  • Adjustable Output: While the device typically provides a fixed 3.3V output, it also offers an adjustable version, allowing for a customized output voltage when needed.
  • Package: The regulator is available in a TO-263 package, which is suitable for surface-mount technology (SMT) and provides good thermal performance.

Applications

The LP3961ES-3.3 is versatile and can be used in a variety of electronic devices and systems, including:

  • Consumer Electronics
  • Embedded Systems
  • Portable Devices
  • Networking Equipment
  • Automotive Applications

With its combination of features, the LP3961ES-3.3 from Texas Instruments is an excellent choice for designers looking for a reliable LDO voltage regulator that provides consistent performance and protection for their electronic products.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1125 $55.0125
20+ $5.0154 $100.3080
31+ $4.8587 $150.6197
43+ $4.7020 $202.1860
56+ $4.5452 $254.5312
74+ $4.0750 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess