EN
  • EN
  • DE

LP3964ES-3.3

Part No LP3964ES-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP396x 800-mA Fast Ultra-Low-Dropout Linear Regulators | IC REG LIN 3.3V 800MA DDPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.35V at 800mA
Output Current 800mA
Current - Quiescent (Iq) 9mA
Maximum Supply Current 15mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LP3964
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1203720-LP3964ES-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3964ES-3.3 CAD Model

Description

Overview of Texas Instruments LP3964ES-3.3

The Texas Instruments LP3964ES-3.3 is a high-performance, low-dropout regulator (LDO) designed to deliver a continuous 800mA of output current with a fixed output voltage of 3.3V. This LDO is an ideal choice for sensitive electronic applications requiring a stable and clean power supply. The device is part of Texas Instruments' robust line of power management integrated circuits, renowned for their reliability and efficiency.

Key Features

  • Fixed Output Voltage: The LP3964ES-3.3 provides a stable 3.3V output, which is ideal for powering 3.3V logic in microcontrollers, digital signal processors (DSPs), and other digital systems.
  • High Output Current: Capable of delivering up to 800mA, this LDO can support a wide range of power demands, making it versatile for various applications.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to continue delivering a regulated output even when the supply voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Fast Transient Response: The device's excellent transient response ensures stable voltage levels despite rapid changes in load, which is critical for high-performance electronics.
  • Thermal Shutdown and Overcurrent Protection: Safety features such as thermal shutdown and overcurrent protection guard the device and the system against excessive temperature and current, respectively.
  • Adjustable Output Voltage: An external resistor divider can be used to adjust the output voltage if customization is needed beyond the fixed 3.3V output.

Applications

The LP3964ES-3.3 is suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Portable Devices
  • Networking Equipment
  • Embedded Systems

Quality and Reliability

Manufactured by Texas Instruments, a leader in semiconductor solutions, the LP3964ES-3.3 is built to the highest quality standards. The device's robust design ensures long-term reliability, making it a trustworthy component for any power management needs.

With its combination of features, the LP3964ES-3.3 stands out as a versatile and reliable power management solution, capable of enhancing the performance and stability of a wide range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1754 $57.2278
15+ $6.7080 $100.6200
24+ $6.4984 $155.9616
32+ $6.2888 $201.2416
42+ $6.0791 $255.3222
56+ $5.4503 $305.2168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 546 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess