EN
  • EN
  • DE
  • IT

LP3965ESX-ADJ/NOPB

Part No LP3965ESX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.216V
Maximum Output Voltage 5.1V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 9mA to 15mA
PSRR 60dB to 40dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.216 V to 5.1 V
Voltage - Dropout (Typical) 0.38V @ 1.5A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 113835-LP3965ESX-ADJ/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3965ESX-ADJ/NOPB CAD Model

Description

The LP3965ESX-ADJ/NOPB is a high-performance, adjustable output, low-dropout regulator manufactured by Texas Instruments. This product is designed to provide optimal performance in a variety of applications, with its primary function being to maintain a constant output voltage even when the input voltage fluctuates.

The LP3965ESX-ADJ/NOPB is capable of delivering an impressive 1.5A of output current, which makes it suitable for demanding applications. Furthermore, it offers an adjustable output voltage range from 1.22V to 5V, allowing for a high degree of flexibility in matching the power supply to the needs of the specific application.

One of the key features of this product is its low dropout voltage. This means that it requires a smaller input-output differential to work effectively, which can lead to increased efficiency and reduced power consumption. This makes the LP3965ESX-ADJ/NOPB an environmentally friendly choice, as it can help to reduce the carbon footprint of electronic devices.

In addition, the LP3965ESX-ADJ/NOPB incorporates a variety of safety features, including over-temperature and over-current protection. These features help to prevent damage to the regulator and the device it is powering, thereby increasing reliability and lifespan.

This product is made using a high-quality, robust design that ensures it can withstand the rigors of everyday use. It comes in a compact, surface-mount package that is easy to install and takes up minimal space on a circuit board.

Furthermore, the LP3965ESX-ADJ/NOPB is RoHS compliant, meaning it complies with the European Union's Restriction of Hazardous Substances Directive. This ensures that it does not contain harmful substances such as lead, mercury, or cadmium, which can be harmful to the environment and human health.

In conclusion, the LP3965ESX-ADJ/NOPB from Texas Instruments is a versatile, high-performance low-dropout regulator that offers a combination of high output current, adjustable voltage output, and low dropout voltage. Its robust design, safety features, and environmental compliance make it a reliable and responsible choice for a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 1.5A 14DFN / Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 14-DFN (4x3)
Need more? Email Us
Diodes Incorporated
IC REG LINEAR 3.3V 1.5A TO252 / Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3
Lowest to $0.4128
Maxim Integrated
IC REG LIN POS ADJ 200MA SOT23-6
Lowest to $2.1940
Microchip Technology
IC REG LINEAR 5V 100MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Lowest to $1.6178
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 1.3V 2A 8LFCSP
Lowest to $11.0868
Taiwan Semiconductor
3-TERMINAL 100MA FIXED 3,3V VOLT
Lowest to $0.4505
Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3357 $51.3499
17+ $6.0190 $102.3230
26+ $5.8309 $151.6034
36+ $5.6428 $203.1408
46+ $5.4547 $250.9162
62+ $4.8905 $303.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,686 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess