EN
  • EN
  • DE

LP3971SQ-B510

Part No LP3971SQ-B510
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828124-LP3971SQ-B510
Ultra Librarian 3D Model Ultra Librarian LP3971SQ-B510 CAD Model

Description

The LP3971SQ-B510 is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to meet the power requirements of multi-core processors and other power-sensitive components. With its advanced features and high-efficiency operation, this PMIC is an ideal solution for portable and space-constrained applications such as smartphones, tablets, and other handheld devices.

Key Features

  • Multiple Voltage Rails: The LP3971SQ-B510 features several programmable voltage rails, allowing it to supply different voltage levels to various parts of the system, ensuring compatibility with a wide range of components.
  • High Efficiency: The device includes high-efficiency step-down converters, which help extend battery life by minimizing power loss during voltage conversion.
  • Advanced Power Sequencing: Integrated power sequencing ensures that the various system voltages are enabled and disabled in the correct order, which is critical for proper system start-up and shutdown.
  • Flexible Configuration: With an I2C-compatible interface, the LP3971SQ-B510 allows for programmable voltage levels, sequencing, and other parameters, providing design flexibility to meet specific system requirements.
  • Thermal Management: The PMIC incorporates thermal shutdown protection to safeguard against overheating, enhancing system reliability.

Applications

The LP3971SQ-B510 is designed for a broad range of applications, particularly where efficient power management is crucial. Its small footprint and comprehensive feature set make it suitable for:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Handheld Gaming Consoles
  • GPS Devices
  • Other Battery-Powered Devices

Technical Specifications

The LP3971SQ-B510 operates over a wide input voltage range and offers multiple output voltages that are essential for modern multi-core processors. It is available in a compact package, which is critical for space-constrained applications.

Quality and Reliability

As with all Texas Instruments products, the LP3971SQ-B510 is manufactured to the highest quality standards, ensuring reliable performance in a variety of environments and applications. The device is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design tools.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5744 $55.1040
80+ $1.2919 $103.3520
120+ $1.2515 $150.1800
170+ $1.2111 $205.8870
215+ $1.1708 $251.7220
290+ $1.0496 $304.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess