EN
  • EN
  • DE

LP3972SQ-A514

Part No LP3972SQ-A514
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Power Management Unit for Advanced Application Processors | IC PMU FOR APP PROCESSOR 40WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Processor
Supply Current 60μA
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Family Part Number LP3972
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203762-LP3972SQ-A514
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3972SQ-A514 CAD Model

Description

Texas Instruments LP3972SQ-A514 Power Management IC

The LP3972SQ-A514 from Texas Instruments is a versatile and robust power management integrated circuit (IC) designed to cater to a wide range of applications, particularly in the mobile and portable electronics space. This IC is engineered to provide a comprehensive power management solution by integrating multiple voltage regulators, system management functions, and a variety of protective features into a single, compact package.

Featuring a high level of integration, the LP3972SQ-A514 simplifies system design and helps reduce the overall footprint on the PCB, making it an ideal choice for space-constrained applications. With its multiple programmable voltage regulators, this IC is capable of powering various subsystems, including processors, memory, and peripheral devices, all while maintaining high efficiency and performance.

The LP3972SQ-A514 includes several key features that make it a standout choice for designers. It boasts a wide input voltage range, multiple output voltage rails, and a flexible I2C interface that allows for dynamic voltage scaling and power sequencing. This ensures optimal power delivery and efficiency across different load conditions. Additionally, the device is equipped with over-voltage, under-voltage, and over-temperature protection circuits, which safeguard the system against potential damage due to abnormal operating conditions.

Designed with a focus on reliability and longevity, the LP3972SQ-A514 operates over a broad temperature range, ensuring stable performance in a variety of environments. Its thermal performance is further enhanced by its power-saving modes, which reduce power consumption during idle periods.

In summary, the Texas Instruments LP3972SQ-A514 is a sophisticated and highly integrated power management solution that delivers reliability, efficiency, and flexibility for designers working on the next generation of portable and mobile electronics. Its comprehensive feature set and compact form factor make it an excellent choice for a wide array of applications requiring meticulous power management.

Contact for price

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3394 $52.0728
29+ $3.5606 $103.2574
44+ $3.4493 $151.7692
60+ $3.3380 $200.2800
78+ $3.2268 $251.6904
104+ $2.8930 $300.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess