EN
  • EN
  • DE
  • IT

LP3972SQ-I514

Part No LP3972SQ-I514
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Advanced Application Processors to 40-Pin WQFN EP T/R / Power Management Unit for Advanced Application Processors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1203765-LP3972SQ-I514
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LP3972
Introduction Date September 26, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3972SQ-I514 CAD Model

Description

The LP3972SQ-I514 is a sophisticated power management integrated circuit (PMIC) from the renowned semiconductor manufacturer, Texas Instruments. Designed to cater to a wide range of applications, this PMIC is particularly well-suited for portable and handheld devices where efficient power management is crucial.

Key Features

  • Multiple Voltage Rails: The LP3972SQ-I514 provides several regulated voltage rails with excellent accuracy, which is essential for powering multi-core processors and other ICs that require different operating voltages.
  • High Efficiency: With an advanced switching regulator design, this PMIC ensures high power efficiency, which extends battery life and reduces heat generation in compact devices.
  • Programmable Output: The output voltages are programmable via an I2C-compatible interface, allowing for dynamic voltage scaling and power optimization.
  • Power Sequencing: Integrated power sequencing functionality simplifies system design by managing the power-up and power-down order of various subsystems, thereby protecting sensitive components.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the PMIC and the system it powers from damage due to excessive heat.

Applications

The LP3972SQ-I514 is versatile and can be used in a variety of devices, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Powered Devices

Technical Specifications

With a compact QFN package, the LP3972SQ-I514 is designed to occupy minimal space on a PCB while providing robust power management capabilities. The operating temperature range is from -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.

Summary

In conclusion, the LP3972SQ-I514 from Texas Instruments is a high-performance PMIC that delivers efficient, reliable, and flexible power management solutions for a myriad of electronic devices. Its comprehensive feature set and programmability make it an ideal choice for designers looking to optimize their power architecture for space-constrained and power-sensitive applications.

You May Also Be Interested in

ON Semiconductor
IC PHASE CONTROLLER QFN / PMIC
Lowest to $7.5753
Renesas Electronics America
IC WIRELESS TRANSMITTER / PMIC
Lowest to $2.9222
Richtek USA Inc.
IC POWER MANAGEMENT / PMIC
Lowest to $27.3984
Diodes Incorporated
HEATER CONTROLLER SO-8 / Heating Controller PMIC 8-SOIC
Need more? Email Us
Texas Instruments
IC XFRMR DRVR NCH 350MA SOT23-5
Lowest to $0.5940
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Need more? Email Us
Richtek USA Inc.
IC 7CH PMIC FOR CAMERA WQFN-40
Lowest to $2.7139
STMicroelectronics
IC DC-DC BOOST CNVRT SOLAR 36SSO
Lowest to $3.6557
Microchip Technology
IC ULTRASOUND DRIVER 48LQFP
Lowest to $2.0866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2437 $56.1933
22+ $5.1231 $112.7082
34+ $4.9629 $168.7386
47+ $4.8029 $225.7363
61+ $4.6427 $283.2047
81+ $4.1625 $337.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess