EN
  • EN
  • DE

LP3972SQX-A514/NOPB

Part No LP3972SQX-A514/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU FOR APP PROCESSOR 40WQFN / Advanced Application Processors to 40-Pin WQFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Applications Processor
Operating Supply Current 60μA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-LLP-EP (5x5)
Win Source Part Number 779867-LP3972SQX-A514/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP3972
Introduction Date September 26, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3972SQX-A514/NOPB CAD Model

Description

The LP3972SQX-A514/NOPB is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to cater to the demanding requirements of portable and handheld applications. This advanced PMIC is a testament to Texas Instruments' commitment to providing innovative solutions that enhance the performance and efficiency of electronic devices.

Key Features

  • Versatile Power Management: The LP3972SQX-A514/NOPB offers a comprehensive array of power management features, including multiple voltage rails and power sequencing capabilities to ensure smooth operation of the host device.
  • High Efficiency: With an emphasis on energy efficiency, this PMIC is designed to maximize battery life through its high-efficiency step-down converters and low-dropout regulators.
  • Integrated Supervisory Functions: The device includes built-in supervisory functions such as under-voltage lockout (UVLO), over-temperature protection, and power-on reset (POR) to maintain system integrity and safety.
  • Programmable Flexibility: The LP3972SQX-A514/NOPB provides programmable voltage levels and sequencing options, allowing designers to tailor the device to specific application needs.

Applications

This PMIC is ideal for a wide range of portable applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Powered Devices

Quality and Reliability

As with all Texas Instruments products, the LP3972SQX-A514/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in the field. The device is available in a space-saving, thermally efficient package, which is crucial for compact, heat-sensitive applications.

Environmental Compliance

The "NOPB" designation indicates that this part is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility and the production of eco-friendly components.

Ordering Information

The LP3972SQX-A514/NOPB is available for order from Texas Instruments and its authorized distributors. For detailed specifications, application notes, and ordering information, please visit the Texas Instruments website or contact their sales team directly.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1396 $52.5584
10+ $10.7813 $107.8130
15+ $10.4443 $156.6645
20+ $10.1074 $202.1480
26+ $9.7705 $254.0330
35+ $8.7598 $306.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess