The LP3984IBPX-1.8 is a high-quality, ultra-low noise, low-dropout voltage regulator from the globally recognized electronics company, Texas Instruments. This device is designed to meet the rigorous requirements of RF and analog circuits. It provides a well-regulated supply, ensuring optimal performance in noise-sensitive applications.
- Output Voltage: 1.8V
- Maximum Input Voltage: 5.5V
- Output Current: 150mA
- Dropout Voltage: 120mV at 150mA load
- Quiescent Current: 90uA at 1mA load
- Package: 5-pin SOT-23
- Operating Temperature Range: -40°C to 125°C
- Features: Built-in thermal shutdown and current limit, noise reduction pin, and high PSRR
This device is designed with a noise reduction pin that allows the use of an external bypass capacitor, significantly reducing noise and improving overall performance. The compact size and low power consumption make it ideal for space-constrained and battery-powered applications where power conservation is critical.