EN
  • EN
  • DE

LP3985IBLX-285

Part No LP3985IBLX-285
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 0.15A 5DSBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 150μA to 250μA
PSRR 50dB to 40dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.85V
Voltage - Dropout (Typical) 0.06V @ 150mA
Mounting SMD (SMT)
Case / Package 5-DSBGA
Win Source Part Number 071888-LP3985IBLX-285
Ultra Librarian 3D Model Ultra Librarian LP3985IBLX-285 CAD Model

Description

The LP3985IBLX-285 by Texas Instruments is an advanced, high-precision, low-dropout, micro-power CMOS voltage regulator. This product is designed to cater to the needs of various applications, including cellular phones, handheld devices, and other battery-operated devices. It offers an impressive output voltage precision of 1.5% and a low dropout voltage of 120mV at 150mA.

The LP3985IBLX-285 features an output current of 150mA, making it ideal for applications that require a high output current. It operates over an input voltage range from 2.5V to 6V, making it versatile for a wide range of applications. It is designed to provide excellent line and load regulation, ensuring a stable output voltage even under varying input voltage and load conditions.

One of the key features of the LP3985IBLX-285 is its low noise operation. The device has a low output noise of 30μVRMS with a bypass capacitor, making it suitable for noise-sensitive applications. Additionally, it has a fast response to load transients, ensuring the stability of the output voltage during sudden changes in load current.

The LP3985IBLX-285 also incorporates safety features such as thermal shutdown and current limit to protect the device and the system it is used in from potential damage due to overheating or excessive current. The device also has a shutdown feature that reduces the supply current to less than 1μA, helping to extend battery life in portable devices.

The LP3985IBLX-285 is available in a space-saving, 5-bump, thin DSBGA package. This makes it ideal for space-constrained applications. The device is also RoHS compliant, making it environmentally friendly.

In summary, the LP3985IBLX-285 from Texas Instruments is a versatile, high-performance, low-dropout voltage regulator that offers excellent output voltage precision, low noise operation, and high output current. Its advanced features and compact size make it an ideal choice for a wide range of applications, including portable and battery-operated devices.

You May Also Be Interested in

SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2630 $51.2850
465+ $0.2158 $100.3470
720+ $0.2091 $150.5520
990+ $0.2024 $200.3760
1,280+ $0.1956 $250.3680
1,715+ $0.1754 $300.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,200 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess