EN
  • EN
  • DE
  • IT

LP3985IM5-2.7

Part No LP3985IM5-2.7
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP3985 Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 2.7V 150MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 2.7V
Maximum Dropout Voltage 0.1V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 150μA
Maximum Supply Current 250μA
PSRR 50dB ~ 40dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP3985
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203816-LP3985IM5-2.7
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3985IM5-2.7 CAD Model

Description

Product Overview: Texas Instruments LP3985IM5-2.7

The LP3985IM5-2.7 is a high-quality, low-dropout (LDO) voltage regulator from the reputable manufacturer, Texas Instruments. This efficient and reliable component is designed to manage power supply within a range of electronic applications, providing a stable output voltage of 2.7V. It is an ideal choice for portable devices due to its small form factor and low power consumption.

Key Features

  • Stable Output Voltage: The LP3985IM5-2.7 ensures a consistent 2.7V output, which is crucial for maintaining the performance of sensitive electronic circuits.
  • Low-Dropout: With its low-dropout feature, this voltage regulator can maintain regulation with a very small difference between the input voltage and the output voltage, making it efficient for battery-powered applications.
  • High Accuracy: The output voltage tolerance is tightly regulated, ensuring high accuracy and reliability in operation.
  • Low Power Consumption: It is optimized for low quiescent current, which extends battery life in portable applications.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it from potential damage due to overheating.
  • Small Package: Available in a compact SOT-23-5 package, the LP3985IM5-2.7 is suitable for space-constrained applications.

Applications

The LP3985IM5-2.7 is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Handheld GPS Units
  • Portable Media Players
  • Personal Digital Assistants (PDAs)
  • Cameras
  • Other Battery-Powered Devices

Technical Specifications

Parameter Value Output Voltage 2.7V Dropout Voltage Typically 280mV @ 300mA Output Current Up to 300mA Package Type SOT-23-5

For engineers and designers looking for a reliable power management solution, the LP3985IM5-2.7 from Texas Instruments stands out as a top choice, blending efficiency, precision, and compact design in one integrated circuit.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5471 $51.9745
225+ $0.4490 $101.0250
345+ $0.4349 $150.0405
480+ $0.4209 $202.0320
615+ $0.4069 $250.2435
825+ $0.3648 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess