EN
  • EN
  • DE
  • IT

LP3985IM5-2.8/NOPB

Part No LP3985IM5-2.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 150μA to 250μA
PSRR 50dB to 40dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.06V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 104905-LP3985IM5-2.8/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3985IM5-2.8/NOPB CAD Model

Description

The LP3985IM5-2.8/NOPB is a high-quality, advanced-performance product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is a low-dropout (LDO) CMOS regulator that is designed to deliver a steady, precise output voltage of 2.8V. This device is particularly suitable for battery-powered applications due to its low power consumption and low dropout voltage.

The LP3985IM5-2.8/NOPB is designed in a miniature 5-pin SOT-23 package, making it an ideal choice for space-constrained applications. Despite its compact size, this regulator offers a high output current of 150mA, ensuring that it can adequately power a wide range of devices. The product's high level of integration and advanced features make it a versatile and efficient solution for a variety of applications.

One of the key features of the LP3985IM5-2.8/NOPB is its excellent load and line regulation characteristics, which ensure a stable and reliable performance under varying operating conditions. The device also has a low quiescent current, which helps to extend battery life in portable devices. Moreover, it has a low output noise, which makes it suitable for sensitive RF supply applications.

The LP3985IM5-2.8/NOPB also features a built-in thermal shutdown and current limit protection, which provide an extra layer of safety by preventing the device from overheating or overloading. This makes it a robust and reliable choice for a wide range of applications.

Furthermore, the LP3985IM5-2.8/NOPB is RoHS compliant and lead-free, demonstrating Texas Instruments' commitment to environmental sustainability. This device is designed to meet the stringent quality and reliability standards that Texas Instruments is known for, making it a reliable choice for your power management needs.

In conclusion, the LP3985IM5-2.8/NOPB from Texas Instruments is a high-performance, energy-efficient LDO regulator that offers a host of advanced features in a compact package. Whether you're designing a battery-powered device or a sensitive RF application, this device offers the performance, reliability, and versatility you need to deliver a superior end product.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7518 $52.6260
165+ $0.6169 $101.7885
255+ $0.5976 $152.3880
350+ $0.5783 $202.4050
450+ $0.5591 $251.5950
600+ $0.5012 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess