EN
  • EN
  • DE
  • IT

LP3982IMMX-3.3/NOPB

Part No LP3982IMMX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.3A 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.22V @ 200mA
Output Current 300mA
Operating Supply Current 270μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1056729-LP3982IMMX-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3982IMMX-3.3/NOPB CAD Model

Description

Product Overview: LP3982IMMX-3.3/NOPB

The LP3982IMMX-3.3/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to deliver a well-regulated 3.3V output from a variable input voltage source. This regulator is particularly suitable for battery-powered devices due to its low quiescent current and high efficiency, making it an ideal choice for portable applications.

Key Features

  • Output Voltage: Precisely regulated 3.3V output voltage, which is essential for providing consistent power to sensitive electronic components.
  • High Accuracy: The output voltage tolerance is tightly controlled, ensuring reliable operation of the connected device.
  • Low Dropout Voltage: Capable of maintaining regulation with a minimal difference between the input and output voltages, which enhances efficiency, especially in low-voltage operations.
  • Low Quiescent Current: The device features a low quiescent current that reduces power consumption when in standby mode, extending battery life in portable applications.
  • Thermal Shutdown Protection: Integrated thermal shutdown mechanism protects the device from damage due to overheating.
  • Current Limit Protection: Built-in current limit feature prevents damage from overcurrent conditions.
  • Stable with Low ESR Output Capacitors: The LP3982IMMX-3.3/NOPB is stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR).

Applications

The LP3982IMMX-3.3/NOPB is versatile and can be used in a wide array of applications, including but not limited to:

  • Mobile Phones
  • Handheld GPS Devices
  • Portable Media Players
  • Wireless LAN Devices
  • Personal Digital Assistants (PDAs)

Package and Quality

This LDO is offered in a compact, surface-mount micro SMD package, which allows for efficient space utilization in design. Additionally, the "NOPB" designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards and regulations.

With its combination of performance, efficiency, and reliability, the LP3982IMMX-3.3/NOPB from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions in space-constrained and power-sensitive applications.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6173 $52.4705
200+ $0.5066 $101.3200
310+ $0.4907 $152.1170
425+ $0.4749 $201.8325
545+ $0.4591 $250.2095
730+ $0.4116 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,170 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess