EN
  • EN
  • DE

LP3985ITL-4.8

Part No LP3985ITL-4.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP3985 Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 4.8V 150MA 5DSBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 4.8V
Maximum Dropout Voltage 0.1V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 150μA
Maximum Supply Current 250μA
PSRR 50dB ~ 40dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-WFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.41x1.08)
Family Part Number LP3985
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1203837-LP3985ITL-4.8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP3985ITL-4.8 CAD Model

Description

Product Overview: LP3985ITL-4.8

The LP3985ITL-4.8 is a high-performance, low-dropout regulator (LDO) designed and manufactured by Texas Instruments. This LDO is designed to provide a stable and precise 4.8V output voltage, making it an ideal choice for a wide range of applications that require a regulated power supply with low noise and high accuracy.

Key Features

  • Output Voltage: The LP3985ITL-4.8 provides a fixed output voltage of 4.8V, which is suitable for powering sensitive electronic circuits that require a consistent voltage level.
  • High Accuracy: This LDO offers excellent load and line regulation, ensuring minimal voltage fluctuation across a range of input voltages and load conditions.
  • Low Dropout Voltage: The device has a low dropout voltage, allowing it to continue providing a stable output even when the input voltage is close to the output voltage, maximizing efficiency.
  • Low Noise: Designed for noise-sensitive applications, the LP3985ITL-4.8 features low output noise, which is critical for maintaining the integrity of sensitive analog signals.
  • Thermal Protection: The LDO includes thermal shutdown protection to safeguard the device and the system from damage due to excessive temperatures.
  • Current Limiting: Built-in current limiting protects the device and the load from damage in the event of an output short circuit or excessive load conditions.

Applications

The LP3985ITL-4.8 is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Mobile phones and PDAs
  • Digital cameras and audio devices
  • Microcontroller power supplies
  • Wireless LAN and Bluetooth® modules

Package and Availability

The LP3985ITL-4.8 is available in a compact, leadless package that is designed for surface mount technology, making it suitable for use in space-constrained applications. The product is available for order through Texas Instruments' official distributors and is supported by the company's comprehensive technical documentation and design resources.

For engineers and designers looking for a reliable power management solution, the LP3985ITL-4.8 from Texas Instruments offers an optimal blend of performance, efficiency, and ease of integration.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6622 $52.9760
185+ $0.5434 $100.5290
285+ $0.5264 $150.0240
395+ $0.5094 $201.2130
510+ $0.4925 $251.1750
680+ $0.4415 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess