The LP3986BLX-31 is a high-quality product from Texas Instruments, a globally renowned company specializing in the design and manufacturing of semiconductors and various integrated circuits.
- Output Channels: Dual output, low noise, low dropout regulator
- Output Current: 300mA per channel
- Low Dropout Voltage: Ensures a steady and reliable power supply even in low voltage conditions
- Low Noise Performance: Achieved through carefully designed internal circuitry that reduces noise during operation
- Power Supply Rejection Ratio (PSRR): Effectively filters out input voltage fluctuations, providing a stable output voltage
- Thermal Protection: Protects the device from overheating, extending its lifespan and ensuring reliable performance
- Under-Voltage Lockout: Prevents operation under conditions that could potentially damage the device
- Package: Compact size, suitable for space-constrained applications