EN
  • EN
  • DE
  • IT

LP3987ITLX-2.8

Part No LP3987ITLX-2.8
Manufacturer Texas Instruments
Description Micropower DSBGA 150-mA Ultra Low Dropout CMOS Voltage Regulator With Sleep MODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1203853-LP3987ITLX-2.8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3987ITLX-2.8 CAD Model

Description

The LP3987ITLX-2.8 is a precision-engineered voltage regulator from the renowned electronics manufacturer Texas Instruments. This component is specifically designed to cater to the needs of sensitive electronics that require a stable and reliable power supply. With its fixed output voltage of 2.8 volts, the LP3987ITLX-2.8 is an ideal choice for low-voltage applications in a variety of sectors, including consumer electronics, telecommunications, and industrial systems.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.8V, which is crucial for powering sensitive circuits without the need for external components to set the voltage.
  • High Accuracy: The output voltage is maintained with high accuracy, ensuring that the connected components receive a consistent supply, which is vital for maintaining the performance and longevity of electronic devices.
  • Low Dropout: The LP3987ITLX-2.8 boasts a low dropout voltage, making it efficient in battery-operated devices by allowing operation closer to the battery's end-of-life voltage.
  • Thermal Protection: It includes thermal shutdown protection which safeguards the device and the system it powers from damage due to excessive temperatures.
  • Current Limiting: The built-in current limiting feature prevents damage to the regulator during fault conditions, such as output short circuits or overloads.
  • Small Footprint: The regulator is available in a tiny package, making it suitable for space-constrained applications.

Applications

The LP3987ITLX-2.8 is versatile and can be used in a multitude of applications. It is particularly beneficial in portable devices due to its low power consumption. Typical applications include:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN devices
  • GPS receivers
  • Other battery-operated equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP3987ITLX-2.8 is no exception. It is designed to meet the rigorous standards required by modern electronic systems, ensuring that it performs consistently under a wide range of conditions and throughout its intended lifespan.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess