EN
  • EN
  • DE

LP3990MF-3.3

Part No LP3990MF-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP3990 150mA Linear Voltage Regulator for Digital Applications | IC REG LINEAR 3.3V 150MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.2V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 80μA
Maximum Supply Current 120μA
PSRR 55dB ~ 35dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP3990
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203865-LP3990MF-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Consumer Electronics, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LP3990MF-3.3 CAD Model

Description

The LP3990MF-3.3 is a low-dropout linear voltage regulator from Texas Instruments, designed to provide a stable and reliable power supply for sensitive electronic circuits. This regulator offers a fixed output voltage of 3.3V, which is ideal for powering a wide range of devices, including microcontrollers, sensors, and RF modules.

Key Features

  • Output Voltage: Fixed output voltage of 3.3V, suitable for a variety of low-voltage applications.
  • High Accuracy: Maintains tight output voltage regulation, ensuring a stable power supply even under varying load conditions.
  • Low Dropout: Operates with a very low dropout voltage, allowing the input voltage to be very close to the output voltage, which enhances efficiency.
  • Current Capacity: Capable of supplying up to 150mA of output current, which is sufficient for many small-scale electronic components.
  • Low Quiescent Current: Exhibits low ground pin current (quiescent current), which minimizes power consumption when idle.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
  • Small Footprint: Available in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications

The LP3990MF-3.3 is versatile and can be used in various applications where a stable 3.3V power source is required. It is particularly well-suited for portable and battery-powered devices due to its low power consumption. Common applications include:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless communication devices
  • Handheld instrumentation
  • GPS receivers

Conclusion

The LP3990MF-3.3 voltage regulator from Texas Instruments is a reliable and efficient solution for maintaining a consistent power supply in electronic devices. Its low dropout, high accuracy, and thermal protection features make it an excellent choice for engineers and designers looking to enhance the performance and longevity of their products.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess